Texas Instruments High-Performance Analog 120MHZ Operational Amplifier IC LM7372ILD/NOPB

Description
IC OPAMP VFB 120MHZ 8WSON Product overview: LM7372ILD/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 120MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7372ILD/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP VFB 120MHZ 8WSON Product overview: LM7372ILD/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 120MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7372ILD/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120MHZ Operational Amplifier IC - 687-LM7372ILD/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120MHZ Operational Amplifier IC
687-LM7372ILD/NOPB
120MHZ Operational Amplifier IC 687-LM7372ILD/NOPB
IC OPAMP VFB 120MHZ 8WSON Product overview: LM7372ILD/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 120MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7372ILD/NOPB can be used for catalog matching and distributor lookup.

IC OPAMP VFB 120MHZ 8WSON Product overview: LM7372ILD/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 120MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7372ILD/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7372ILD/NOPB - 129108-LM7372ILD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7372ILD/NOPB
129108-LM7372ILD/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7372ILD/NOPB 129108-LM7372ILD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 129108-LM7372ILD/NOP B Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 220MHz Amplifier Type: Voltage Feedback Slew Rate: 3000 V/μs Current - Input Bias: 2.7μA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-WSON (4x4) Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V Operating Supply Current: 13mA Channel Output Current: 260mA Gain Bandwidth Product (GBP): 120MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 129108-LM7372ILD/NOPB
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 220MHz
Amplifier Type: Voltage Feedback
Slew Rate: 3000 V/μs
Current - Input Bias: 2.7μA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-WSON (4x4)
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 13mA
Channel Output Current: 260mA
Gain Bandwidth Product (GBP): 120MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM7372ILD/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM7372ILD/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LM7372ILD/NOPBTR-ND
Voltage Feedback Amplifier 2 Circuit 8-WSON (4x4)

Voltage Feedback Amplifier 2 Circuit 8-WSON (4x4)

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM7372ILD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM7372ILD/NOPB
Instrumentation, OP Amps, Buffer Amps LM7372ILD/NOPB
Voltage Feedback Amplifier 2 Circuit 8-WSON (4x4)

Voltage Feedback Amplifier 2 Circuit 8-WSON (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM7372ILD/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM7372ILD/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM7372ILD/NOPB
IC VOLTAGE FEEDBACK 2 CIRC 8WSON

IC VOLTAGE FEEDBACK 2 CIRC 8WSON

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7372ILD/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM7372ILD/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM7372ILD/NOPB
IC VOLTAGE FEEDBACK 2 CIRC 8WSON

IC VOLTAGE FEEDBACK 2 CIRC 8WSON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LM7372ILD/NOPB 129108-LM7372ILD/NOPB LM7372ILD/NOPBTR-ND LM7372ILD/NOPB LM7372ILD/NOPB LM7372ILD/NOPB
Product Name 120MHZ Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7372ILD/NOPB Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 9 to 36 volts 9 to 36 volts 36 volts
Slew Rate 3000 V/µs 3000 V/µs 3000 V/µs 3000 V/µs 0.0030 V/µs
Bandwidth 120 MHz 120 MHz 220 MHz 220 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data