The LM7322 is a dual operational amplifier with rail-to-rail input and output, designed for applications requiring high output current and tolerance to unlimited capacitive loads. It operates from a supply voltage range of 2.7V to 32V and delivers ±125mA output current. The device has a gain bandwidth product of 24MHz, a slew rate of 35V/µs, and consumes 1.35mA per channel. Input common-mode voltage extends 0.1V beyond the supply rails, and it exhibits an input voltage noise of 12nV/√Hz. The amplifier is fully specified for operation from −40°C to 125°C and is AEC-Q100 Grade 1 qualified. The LM7322MME/NOPB variant is packaged in an 8-pin VSSOP (DGK) with a nominal size of 3.00mm × 3.00mm.
Dual Ch, Rail-to-Rail I/O, High Output Current & Unlimited Cap Load +/-15V Op Amp 8-VSSOP -40 to 125
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
2ch Op Amp, 20MHz BW, 100mA Out, Rail-to-Rail, MSOP Product overview: LM7322MME/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 100mA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, 100mA, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7322MME/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1054956-LM7322MME/NO
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 18 V/μs
Current - Input Bias: 1.1μA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 32 V, ±1.25 V to 16 V
Operating Supply Current: 2.5mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 20MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM7322MME/NOPB | 296-LM7322MME/NOPBCT-ND | 687-LM7322MME/NOPB | 1054956-LM7322MME/NOPB | LM7322MME/NOPB | LM7322MME/NOPB | LM7322MME/NOPB | LM7322MME/NOPB |
| Product Name | LM7322 Dual Ch, Rail-to-Rail I/O, High Output Current & Unlimited Cap Load +/-15V Op Amp | Instrumentation, Op Amps, Buffer Amps | Dual 20MHz 100mA MSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7322MME/NOPB | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 32 volts | 16 volts | 2.5 to 32 volts | 32 volts | 2.5 volts | |||
| VOS | 6 millivolts | 0.7000 millivolts | 0.7000 millivolts | 0.7000 millivolts | ||||
| Quiescent Current (IQ) | 2000 microamps | |||||||
| CMRR | 65 dB |