Quad Micropower Op Amp, 5V, 85C, Industrial Product overview: LMC6044-MDC from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Quad, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Quad, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6044-MDC can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail Die
Manufacturer: Texas Instruments
Win Source Part Number: 1055137-LMC6044-MDC
Number of Circuits: 4
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.02 V/μs
Current - Input Bias: 0.002pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Operating Supply Current: 52μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 100kHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Operational Amplifier, 4 Func, 3000uV Offset-Max, CMOS
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail Die
IC CMOS 4 CIRCUIT DIE
IC CMOS 4 CIRCUIT DIE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LMC6044-MDC | LMC6044-MDC-ND | 1055137-LMC6044-MDC | LMC6044-MDC | LMC6044-MDC | LMC6044-MDC | LMC6044-MDC |
| Product Name | Industrial Quad 5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6044-MDC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.0520 milliamps | 0.0520 milliamps | 0.0520 milliamps | 0.0520 milliamps | |||
| Slew Rate | 0.0200 V/µs | 0.0200 V/µs | 0.0200 V/µs | 2.00E-8 V/µs | |||
| Package Type | Die | Die | Die | Surface Mount |