Texas Instruments LM741 Operational Amplifier LM741J

Description
Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet
Description
Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM741 Operational Amplifier - LM741J - Texas Instruments
Dallas, TX, United States
LM741 Operational Amplifier
LM741J
LM741 Operational Amplifier LM741J
Operational Amplifier 8-CDIP -55 to 125

Operational Amplifier 8-CDIP -55 to 125

Buy Now Datasheet
Op Amps - 2525477P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2525477P
Op Amps 2525477P
Texas Instruments LM741J

Texas Instruments LM741J

Supplier's Site
Op Amps - 2525476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2525476
Op Amps 2525476
Texas Instruments LM741J

Texas Instruments LM741J

Supplier's Site
Op Amps - 2525477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2525477
Op Amps 2525477
Texas Instruments LM741J

Texas Instruments LM741J

Supplier's Site
1MHz 1.5MHz Operational Amplifier IC - 687-LM741J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHz 1.5MHz Operational Amplifier IC
687-LM741J
1MHz 1.5MHz Operational Amplifier IC 687-LM741J
Op Amp, 1MHz BW, 70dB CMRR, 1.5MHz GBW, CDIP Product overview: LM741J from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 1.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM741J can be used for catalog matching and distributor lookup.

Op Amp, 1MHz BW, 70dB CMRR, 1.5MHz GBW, CDIP Product overview: LM741J from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 1.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM741J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39028-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39028-5-ND
Instrumentation, Op Amps, Buffer Amps 296-39028-5-ND
General Purpose Amplifier 1 Circuit 8-CDIP

General Purpose Amplifier 1 Circuit 8-CDIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM741J - 082847-LM741J - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM741J
082847-LM741J
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM741J 082847-LM741J
Manufacturer: Texas Instruments Win Source Part Number: 082847-LM741J Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 80nA Voltage - Input Offset: 1mV Family Name: LM741 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-CERDIP Supply Voltage - Operating: 10 V to 44 V, ±5 V to 22 V Operating Supply Current: 1.7mA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 1.5MHz Alternative Parts (Cross-Reference): OP-37AJ8; OP-05EJ8; LM107J8/883; OP-27GJ8; Introduction Date: May 01, 1998 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082847-LM741J
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 80nA
Voltage - Input Offset: 1mV
Family Name: LM741
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-CERDIP
Supply Voltage - Operating: 10 V to 44 V, ±5 V to 22 V
Operating Supply Current: 1.7mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 1.5MHz
Alternative Parts (Cross-Reference): OP-37AJ8; OP-05EJ8; LM107J8/883; OP-27GJ8;
Introduction Date: May 01, 1998
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM741J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM741J
Instrumentation, OP Amps, Buffer Amps LM741J
General Purpose Amplifier 1 Circuit 8-CDIP

General Purpose Amplifier 1 Circuit 8-CDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM741J
Operational Amplifiers - Op Amps LM741J
Operational Amplifiers - Op Amps Operational Amplifier 8-CDIP -55 to 125

Operational Amplifiers - Op Amps Operational Amplifier 8-CDIP -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM741J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM741J
Integrated Circuits (ICs) - Linear - Amplifiers LM741J
IC OPAMP GP 1 CIRCUIT 8CDIP

IC OPAMP GP 1 CIRCUIT 8CDIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM741J - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM741J
Instrumentation, OP Amps, Buffer Amps LM741J
IC OPAMP GP 1 CIRCUIT 8CDIP

IC OPAMP GP 1 CIRCUIT 8CDIP

Supplier's Site
Op-Amp, 1Mhz, 0.5V/us, Dip-8; No. Of Amplifiers Texas Instruments - 28AH3608 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1Mhz, 0.5V/us, Dip-8; No. Of Amplifiers Texas Instruments
28AH3608
Op-Amp, 1Mhz, 0.5V/us, Dip-8; No. Of Amplifiers Texas Instruments 28AH3608
OP-AMP, 1MHZ, 0.5V/US, DIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:10V to 44V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

OP-AMP, 1MHZ, 0.5V/US, DIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:10V to 44V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM741J - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM741J
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM741J
IC OPAMP GP 1 CIRCUIT 8CDIP

IC OPAMP GP 1 CIRCUIT 8CDIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number LM741J 2525477P 687-LM741J 296-39028-5-ND 082847-LM741J LM741J LM741J LM741J LM741J 28AH3608 LM741J
Product Name LM741 Operational Amplifier Op Amps 1MHz 1.5MHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM741J Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Op-Amp, 1Mhz, 0.5V/us, Dip-8; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 10 to 44 volts 22 volts 10 to 44 volts 10 volts 10 volts
VOS 5 millivolts 1 millivolts 1 millivolts 1 millivolts
GBW 1 MHz 1.5 MHz 1.5 MHz 1.5 MHz
Slew Rate 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 5.00E-7 V/µs 0.5000 V/µs
Input Voltage Noise (Vn) 30 nV/rt.Hz
Unlock Full Specs
to access all available technical data

Similar Products

TLC4502M Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier - 5962-9753701QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details
3 suppliers
LM119QML High Speed Dual Comparator - 8601401CA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 36 volts
VOS 4 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Operational Amplifier IC - 687-CLC431AJ-QML - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 720 MHz
Operating Temperature -55 C (-67 F)
View Details
4 suppliers