Texas Instruments Integrated Circuits(ICs) LMC6034IN

Description
Manufacturer: Texas Instruments Win Source Part Number: 299526-LMC6034IN Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Alternative Parts (Cross-Reference): AD8004ANZ; TS274BCN; TS274IN; LMC6034IN; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 299526-LMC6034IN Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Alternative Parts (Cross-Reference): AD8004ANZ; TS274BCN; TS274IN; LMC6034IN; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 299526-LMC6034IN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
299526-LMC6034IN
Integrated Circuits(ICs) 299526-LMC6034IN
Manufacturer: Texas Instruments Win Source Part Number: 299526-LMC6034IN Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Alternative Parts (Cross-Reference): AD8004ANZ; TS274BCN; TS274IN; LMC6034IN; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 299526-LMC6034IN
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Alternative Parts (Cross-Reference): AD8004ANZ; TS274BCN; TS274IN; LMC6034IN;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Operational Amplifier IC
687-LMC6034IN
Operational Amplifier IC 687-LMC6034IN
IC CMOS 4 CIRCUIT 14DIP Product overview: LMC6034IN from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6034IN can be used for catalog matching and distributor lookup.

IC CMOS 4 CIRCUIT 14DIP Product overview: LMC6034IN from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6034IN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LMC6034IN - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 9000uV Offset-Max, CMOS, PDIP14

Operational Amplifier, 4 Func, 9000uV Offset-Max, CMOS, PDIP14

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMC6034IN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC6034IN
Instrumentation, OP Amps, Buffer Amps LMC6034IN
CMOS Amplifier 4 Circuit 14-PDIP

CMOS Amplifier 4 Circuit 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMC6034IN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMC6034IN
Integrated Circuits (ICs) - Linear - Amplifiers LMC6034IN
IC CMOS 4 CIRCUIT 14DIP

IC CMOS 4 CIRCUIT 14DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 299526-LMC6034IN 687-LMC6034IN LMC6034IN LMC6034IN LMC6034IN
Product Name Integrated Circuits(ICs) Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Slew Rate 1.1 V/µs 1.1 V/µs 1.10E-6 V/µs
Bandwidth 1.4 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tube DIP; DIP14 DIP; 14-DIP (0.300\", 7.62mm) 14-DIP (0.300, 7.62mm)
Life Cycle Stage Obsolete Removed; Obsolete Removed
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type TVSP
Number of Pins 8
View Details
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771002VPA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8857902XC - Lingto Electronic Limited
Specs
Source Current (IS) 20 milliamps
Bandwidth 20 MHz
View Details