Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps LM6144AIN

Description
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Request a Quote Datasheet
Description
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - LM6144AIN-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM6144AIN-ND
Instrumentation, Op Amps, Buffer Amps LM6144AIN-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6144AIN - 1054929-LM6144AIN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6144AIN
1054929-LM6144AIN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6144AIN 1054929-LM6144AIN
Manufacturer: Texas Instruments Win Source Part Number: 1054929-LM6144AIN Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 25 V/μs Current - Input Bias: 174nA Voltage - Input Offset: 1.3mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-DIP Supply Voltage - Operating: 1.8 V to 24 V, ±0.9 V to 12 V Operating Supply Current: 750μA Channel Output Current: 22mA Gain Bandwidth Product (GBP): 9MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054929-LM6144AIN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 25 V/μs
Current - Input Bias: 174nA
Voltage - Input Offset: 1.3mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-DIP
Supply Voltage - Operating: 1.8 V to 24 V, ±0.9 V to 12 V
Operating Supply Current: 750μA
Channel Output Current: 22mA
Gain Bandwidth Product (GBP): 9MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 9MHz DIP Operational Amplifier IC
687-LM6144AIN
Quad 9MHz DIP Operational Amplifier IC 687-LM6144AIN
QUAD OP-AMP, 1800uV OFFSET-MAX, 9MHz BAND WIDTH, PDIP14, PLASTIC, DIP-14 Product overview: LM6144AIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 9MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 9MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6144AIN can be used for catalog matching and distributor lookup.

QUAD OP-AMP, 1800uV OFFSET-MAX, 9MHz BAND WIDTH, PDIP14, PLASTIC, DIP-14 Product overview: LM6144AIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 9MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 9MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6144AIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6144AIN - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM6144AIN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM6144AIN
IC OPAMP GP 4 CIRCUIT 14DIP

IC OPAMP GP 4 CIRCUIT 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM6144AIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM6144AIN
Integrated Circuits (ICs) - Linear - Amplifiers LM6144AIN
IC OPAMP GP 4 CIRCUIT 14DIP

IC OPAMP GP 4 CIRCUIT 14DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM6144AIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM6144AIN
Instrumentation, OP Amps, Buffer Amps LM6144AIN
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM6144AIN-ND 1054929-LM6144AIN 687-LM6144AIN LM6144AIN LM6144AIN LM6144AIN
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6144AIN Quad 9MHz DIP Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.7500 milliamps 0.7500 milliamps 0.7500 milliamps 0.7500 milliamps
Slew Rate 25 V/µs 25 V/µs 25 V/µs 2.50E-5 V/µs 25 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "14-DIP (0.300"", 7.62mm)" DIP; 14-DIP DIP Through Hole DIP; 14-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data