The LM7372MR/NOPB is a high-speed dual operational amplifier in an 8-pin SO PowerPAD package, measuring 4.90mm × 3.91mm. It features a slew rate of 3000 V/µs, a gain bandwidth product of 120 MHz, a high output current of 150 mA, and operates from ±5 V to ±15 V supplies with a supply current of 13 mA for both amplifiers. The device is specified for an operating temperature range of −40°C to 85°C and supports gains as low as +2 or −1. It is designed for video, xDSL, and pulse amplification applications.
High Speed, High Output Current, Dual Operational Amplifier 8-SO PowerPAD -40 to 85
Dual Op Amp, 220MHz BW, 3000V/µs SR, 260mA IO, 8-SO Product overview: LM7372MR/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 220MHz, 3000V, 260mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 220MHz, 3000V, 260mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7372MR/NOPB can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit 8-SO PowerPad
Manufacturer: Texas Instruments
Win Source Part Number: 1200668-LM7372MR/NOP
Series: VIP III
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-PowerSOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 220MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 2.7μA
Voltage - Input Offset: 2mV
Family Name: LM7372
Categories: Integrated Circuits (ICs)
Operating Supply Current: 13mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SO PowerPad
Output Current per Channel: 260mA
SR - Slew Rate: 3000 V/μs
GBP - Gain Bandwidth Product: 120MHz
Dual Supply Voltage (±): 9 V ~ 36 V, ±4.5 V ~ 18 V
Alternative Parts (Cross-Reference): AZ4580M; LM358S-13; AS358M-G1;
Introduction Date: November 17, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
LM7372 High Speed, High Output Current, Dual Operational Amplifier
OP AMP, 120MHZ, 3000V/uS, SOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:120MHz; Slew Rate:3000V/µs; Supply Voltage Range:9V to 36V; Amplifier Case Style:SOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
OP AMP, 120MHZ, 3000V/US, SOP-8; NO. OF; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC OPAMP VFB 2 CIRCUIT 8SOPWRPAD
Operational Amplifiers - Op Amps High Output Dual Op Amp
IC OPAMP VFB 2 CIRCUIT 8SOPWRPAD
Voltage Feedback Amplifier 2 Circuit 8-SO PowerPad
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM7372MR/NOPB | 687-LM7372MR/NOPB | LM7372MR/NOPB-ND | 1200668-LM7372MR/NOPB | 5343829P | 1218797 | LM7372MR/NOPB | 41K6288 | 29AH6410 | LM7372MR/NOPB | LM7372MR/NOPB | LM7372MR/NOPB | LM7372MR/NOPB |
| Product Name | LM7372 High Speed, High Output Current, Dual Operational Amplifier | Dual 220MHz 3000V 260mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7372MR/NOPB | Op Amps | Op Amps | Op Amp, 120Mhz, 3000V/us, Sop-8; No. Of Amplifiers Texas Instruments | Op Amp, 120Mhz, 3000V/us, Sop-8; No. Of; Msl Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 9 to 36 volts | 9 to 36 volts | 9 to 36 volts | 9 volts | |||||||||
| VOS | 8 millivolts | 2 millivolts | 2 millivolts | ||||||||||
| Quiescent Current (IQ) | 8500 microamps | ||||||||||||
| GBW | 120 MHz | 120 MHz | 120 MHz |