Manufacturer: Texas Instruments
Win Source Part Number: 719031-LMC6024IMX
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 160μA
Amplifier Type: General Purpose
Slew Rate: 0.11V/μs
Gain Bandwidth Product: 350kHz
Current - Input Bias: 0.04pA
Voltage - Input Offset: 1mV
Current - Output / Channel: 40mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-SOIC
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: LMC6024
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.75V ~ 15.5V, ±2.38V ~ 7.75V
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
4-Ch Op Amp, 350kHz GBW, 1mV Vos, SOIC, CMOS Product overview: LMC6024IMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6024IMX can be used for catalog matching and distributor lookup.
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 719031-LMC6024IMX | LMC6024IMX-ND | 687-LMC6024IMX | LMC6024IMX | LMC6024IMX | LMC6024IMX | LMC6024IMX |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6024IMX | Instrumentation, Op Amps, Buffer Amps | 350kHz SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Single-Supply | Rail-Rail-Out | |||||
| Supply Voltage (VS) | 4.75 to 15.5 volts | 4.75 to 15.5 volts | 4.75 volts | ||||
| Source Current (IS) | 0.1600 milliamps | 0.1600 milliamps | 0.1600 milliamps | 0.1600 milliamps | |||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | ||||
| IBIAS | 4.00E-8 µA | 4.00E-8 µA | 4.00E-8 µA |