High Speed, High Output Current, Dual Operational Amplifier 8-SO PowerPAD -40 to 85
Voltage Feedback Amplifier 2 Circuit 8-SO PowerPad
LM7372 High Speed, High Output Current, Dual Operational Amplifier
Dual Op Amp, 220MHz BW, 3000V/µs SR, 150mA IO, 8-SO Product overview: LM7372MRX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 220MHz, 3000V, 150mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 220MHz, 3000V, 150mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7372MRX can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit 8-SO PowerPad
Operational Amplifiers - Op Amps High Speed, High Output Current, Dual Operational Amplifier 8-SO PowerPAD -40 to 85
IC OPAMP VFB 2 CIRCUIT 8SOPWRPAD
IC OPAMP VFB 2 CIRCUIT 8SOPWRPAD
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM7372MRX | LM7372MRX-ND | LM7372MRX | 687-LM7372MRX | LM7372MRX | LM7372MRX | LM7372MRX | LM7372MRX |
| Product Name | LM7372 High Speed, High Output Current, Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 220MHz 3000V 150mA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 9 to 36 volts | 18 volts | 9 volts | |||||
| VOS | 8 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 8500 microamps | |||||||
| GBW | 120 MHz | 120 MHz | ||||||
| Slew Rate | 3000 V/µs | 3000 V/µs | 3000 V/µs | 3000 V/µs | 0.0030 V/µs |