The LM7322MAX/NOPB is a dual rail-to-rail operational amplifier designed for a wide range of applications, including industrial and automotive systems. It operates with a supply voltage range of 2.5 V to 32 V and features a high output current capability of ±100 mA. The amplifier achieves a gain bandwidth product of 20 MHz and a slew rate of 18 V/µs, making it suitable for high-speed applications. It is capable of driving unlimited capacitive loads without oscillation, which enhances its versatility in various circuit designs. The device is characterized by low input bias current of 1.1 µA and a low input offset voltage of 700 µV, contributing to its precision in signal amplification. It operates effectively across a temperature range of -40°C to 125°C, ensuring reliability in harsh environments. The LM7322MAX/NOPB is available in an 8-pin SOIC package, facilitating easy integration into compact designs. This part is AEC-Q100 Grade 1 qualified, indicating its suitability for automotive applications.
Dual Ch, Rail-to-Rail I/O, High Output Current & Unlimited Cap Load +/-15V Op Amp 8-SOIC -40 to 125
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 019430-LM7322MAX/NOP
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 18 V/μs
Current - Input Bias: 1.1μA
Voltage - Input Offset: 700μV
Family Name: LM7322
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 32 V, ±1.25 V to 16 V
Operating Supply Current: 2.5mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 20MHz
Alternative Parts (Cross-Reference): LM7322QMA; LM7322QMAX; LM7322QMA/NOPB; LM7322QMAX/NOPB;
Introduction Date: May 28, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Dual Op Amp, 20MHz BW, 100mA Out, RRIO, 16V, SOIC Product overview: LM7322MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 100mA, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, 100mA, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7322MAX/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Dual Ch RRIO Hi Output Crnt Op Amp
IC OPAMP GP 2 CIRCUIT 8SOIC
OP-AMP, DUAL, 20MHZ, 18V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:20MHz; Slew Rate:18V/µs; Supply Voltage Range:2.5V to 32V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM7322MAX/NOPB | 296-35309-6-ND | 019430-LM7322MAX/NOPB | 687-LM7322MAX/NOPB | LM7322MAX/NOPB | LM7322MAX/NOPB | 28AH3601 | LM7322MAX/NOPB | LM7322MAX/NOPB | LM7322MAX/NOPB |
| Product Name | LM7322 Dual Ch, Rail-to-Rail I/O, High Output Current & Unlimited Cap Load +/-15V Op Amp | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7322MAX/NOPB | Dual 20MHz 100mA 16V Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Dual, 20Mhz, 18V/us, Soic-8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.5 to 32 volts | 2.5 to 32 volts | 16 volts | 2.5 volts | 2.5 volts | |||||
| VOS | 6 millivolts | 0.7000 millivolts | 0.7000 millivolts | 0.7000 millivolts | ||||||
| Quiescent Current (IQ) | 2000 microamps | |||||||||
| CMRR | 65 dB |