Texas Instruments Dual SMD 1.4MHz Operational Amplifier IC LMC6035ITLX

Description
DUAL OP-AMP, 5000uV OFFSET-MAX, 1.4MHz BAND WIDTH, PBGA8, MICRO, SMD-8 Product overview: LMC6035ITLX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 1.4MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 1.4MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6035ITLX can be used for catalog matching and distributor lookup.
Request a Quote
Description
DUAL OP-AMP, 5000uV OFFSET-MAX, 1.4MHz BAND WIDTH, PBGA8, MICRO, SMD-8 Product overview: LMC6035ITLX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 1.4MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 1.4MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6035ITLX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual SMD 1.4MHz Operational Amplifier IC - 687-LMC6035ITLX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SMD 1.4MHz Operational Amplifier IC
687-LMC6035ITLX
Dual SMD 1.4MHz Operational Amplifier IC 687-LMC6035ITLX
DUAL OP-AMP, 5000uV OFFSET-MAX, 1.4MHz BAND WIDTH, PBGA8, MICRO, SMD-8 Product overview: LMC6035ITLX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 1.4MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 1.4MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6035ITLX can be used for catalog matching and distributor lookup.

DUAL OP-AMP, 5000uV OFFSET-MAX, 1.4MHz BAND WIDTH, PBGA8, MICRO, SMD-8 Product overview: LMC6035ITLX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 1.4MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 1.4MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6035ITLX can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6035ITLX - 1201136-LMC6035ITLX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6035ITLX
1201136-LMC6035ITLX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6035ITLX 1201136-LMC6035ITLX
Manufacturer: Texas Instruments Win Source Part Number: 1201136-LMC6035ITLX Manufacturer Homepage: www.ti.com RoHS State: Request Verification Alternative Parts (Cross-Reference): TS922EIJT; LMC6492BEMX; LMC6035ITL; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1201136-LMC6035ITLX
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): TS922EIJT; LMC6492BEMX; LMC6035ITL;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-LMC6035ITLX 1201136-LMC6035ITLX
Product Name Dual SMD 1.4MHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6035ITLX
Supply Voltage (VS) 2 to 15.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD524AD - Lingto Electronic Limited
Specs
Source Current (IS) 3.5 milliamps
Bandwidth 1 MHz
View Details
Dual Micropower Precision Rail-to-Rail CMOS Operational Amplifier - ALD2711PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2250 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Analog - MTLM118MD - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 2449767P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details