Dual High-Speed Audio Operational Amplifier 8-VSSOP -40 to 85
Dual Op Amp, 16MHz BW, 4.5nV/rtHz, 18V, 80dB CMRR, MSOP Product overview: LM833DGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16MHz, 18V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16MHz, 18V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM833DGKT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 779382-LM833DGKT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: Audio
Current - Input Bias: 300nA
Voltage - Input Offset: 150μV
Family Name: LM833
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.05mA
Manufacturer Package: 8-VSSOP
Output Current per Channel: 37mA
SR - Slew Rate: 7 V/μs
GBP - Gain Bandwidth Product: 16MHz
Dual Supply Voltage (±): ±5 V ~ 18 V
Alternative Parts (Cross-Reference): LM833P; LM833DR; LM833D; LM833DGKR;
Introduction Date: July 01, 2010
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Audio Amplifier 2 Circuit 8-VSSOP
Audio Amplifier 2 Circuit 8-VSSOP
IC AUDIO 2 CIRCUIT 8VSSOP
Audio Amplifiers Dual High-Speed Aud Op Amp
Audio Amplifier 2 Circuit 8-VSSOP
IC AUDIO 2 CIRCUIT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM833DGKT | 687-LM833DGKT | 779382-LM833DGKT | 296-LM833DGKTTR-ND | LM833DGKT | LM833DGKT | LM833DGKT | LM833DGKT |
| Product Name | LM833 Dual High-Speed Audio Operational Amplifier | Dual 16MHz 18V MSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM833DGKT | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 5 to 18 volts | 10 volts | ||||||
| Slew Rate | 7 V/µs | 7 V/µs | 7 V/µs | 7.00E-6 V/µs | 7 V/µs | |||
| Bandwidth | 16 MHz | 16 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |