The LM833DR is a dual high-speed audio operational amplifier in an 8-pin SOIC package, measuring 4.90mm by 3.91mm, designed for HiFi audio systems and general-purpose amplifier applications. It operates from ±5V to ±18V supplies, features a 16MHz gain-bandwidth product, 7V/µs slew rate, and a large output-voltage swing of −14.6V to 14.1V. It exhibits low voltage noise of 4.5nV/√Hz and total harmonic distortion of 0.002%. The device is specified for operation from −40°C to 85°C and is RoHS compliant with a Level-1 moisture sensitivity rating.
Dual High-Speed Audio Operational Amplifier 8-SOIC -40 to 85
Dual Op Amp, 16MHz BW, 7V/µs SR, 80dB CMRR, 18V, SOIC Product overview: LM833DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16MHz, 7V, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16MHz, 7V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM833DR can be used for catalog matching and distributor lookup.
Audio Amplifier 2 Circuit 8-SOIC
Audio Amplifier 2 Circuit 8-SOIC
Audio Amplifier 2 Circuit 8-SOIC
LM833 Dual High-Speed Audio Operational Amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 1055052-LM833DR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Audio
Slew Rate: 7 V/μs
Current - Input Bias: 300nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±5 V to 18 V
Operating Supply Current: 2.05mA
Channel Output Current: 37mA
Gain Bandwidth Product (GBP): 16MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Signal Processing
Quantity per package: 2,500
IC AUDIO 2 CIRCUIT 8SOIC
Audio Amplifier 2 Circuit 8-SOIC
IC AUDIO 2 CIRCUIT 8SOIC
OP AMP, 16MHZ, 7V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:16MHz; Slew Rate:7V/µs; Supply Voltage Range:10V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
OP AMP, AUD, DUAL, LO, NOISE, 8SOIC; No. of Amplifiers:2 Amplifier; Bandwidth:16MHz; Slew Rate:7V/µs; Supply Voltage Range:± 5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC AUDIO 2 CIRCUIT 8SOIC
Audio Amplifiers Dual High-Speed Aud Op Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM833DR | 687-LM833DR | 296-27906-2-ND | LM833DR | 1055052-LM833DR | LM833DR | LM833DR | LM833DR | 13T3757 | 28AH3639 | LM833DR | LM833DR |
| Product Name | LM833 Dual High-Speed Audio Operational Amplifier | Dual 16MHz 7V 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM833DR | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, 16Mhz, 7V/us, Soic-8; No. Of Amplifiers Texas Instruments | Op Amp, Aud, Dual, Lo, Noise, 8Soic; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 to 18 volts | 5 to 18 volts | 10 volts | 10 volts | 10 to 36 volts | 5 to 18 volts | ||||||
| Slew Rate | 7 V/µs | 7 V/µs | 7 V/µs | 7 V/µs | 7 V/µs | 7.00E-6 V/µs | 7 V/µs | 7 V/µs | ||||
| Bandwidth | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) |