Dual High-Speed Audio Operational Amplifier 8-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1200844-LM833P
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 2.05mA
Amplifier Type: Audio
Slew Rate: 7V/μs
Gain Bandwidth Product: 16MHz
Current - Input Bias: 300nA
Voltage - Input Offset: 150μV
Current - Output / Channel: 37mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: LM833
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±5V ~ 18V
Dual Op Amp, 16MHz BW, Low Noise, 18V, PDIP Product overview: LM833P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM833P can be used for catalog matching and distributor lookup.
LM833 Dual High-Speed Audio Operational Amplifier
Audio Amplifier 2 Circuit 8-PDIP
OP AMP, AUDIO, 16MHZ, DUAL, 8PDIP; No. of Amplifiers:2 Amplifier; Bandwidth:16MHz; Slew Rate:7V/µs; Supply Voltage Range:± 5V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC AUDIO 2 CIRCUIT 8DIP
Audio Amplifiers Dual High-Speed Aud Op Amp
IC AUDIO 2 CIRCUIT 8DIP
Audio Amplifier 2 Circuit 8-PDIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM833P | 1200844-LM833P | 687-LM833P | LM833P | 296-27907-5-ND | 34AH0977 | LM833P | LM833P | LM833P | LM833P |
| Product Name | LM833 Dual High-Speed Audio Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM833P | Dual 16MHz 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amp, Audio, 16Mhz, Dual, 8Pdip; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Features | Single-Supply | |||||||||
| Supply Voltage (VS) | 5 to 18 volts | 18 volts | 5 to 18 volts | 10 volts | ||||||
| Source Current (IS) | 2.05 milliamps | 2.05 milliamps | 2.05 milliamps | 2.05 milliamps | ||||||
| VOS | 0.1500 millivolts | 0.1500 millivolts |