Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070190-LM6172NAB/EM
Length: 10.16 mm
Mounting: SMD (SMT)
Thickness: 4.064 mm
Height: 5.08 mm
Number of Pins: 8
Width: 6.502 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: CDIP
Alternative Parts (Cross-Reference): LM6172NAB/EMLM6172NA
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
DUAL HIGH-SPEED, LOW-POWER, LOW- Product overview: LM6172NAB/EM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6172NAB/EM can be used for catalog matching and distributor lookup.
DUAL HIGH-SPEED, LOW-POWER, LOW-
Voltage Feedback Amplifier 2 Circuit Single-Ended 8-CDIP
DUAL HIGH-SPEED, LOW-POWER, LOW-
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1070190-LM6172NAB/EM | 687-LM6172NAB/EM | LM6172NAB/EM | LM6172NAB/EM | LM6172NAB/EM |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6172NAB/EM | Low-Power Dual Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Package Type | DIP; CDIP; CDIP | Tube | DIP; CDIP; 8-CDIP (0.300\", 7.62mm) | Through Hole | |
| Number of Pins | 8 | 8 | |||
| Standards | RoHS | RoHS | |||
| Supply Voltage (VS) | 5.5 to 36 volts | 36 volts | 5.5 volts | ||
| Slew Rate | 1700 V/µs | 0.0017 V/µs | 1700 V/µs | 1700 V/µs |