Operational Amplifier, 2 Func, 3500uV Offset-Max, BIPolar, PDSO16
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1200554-LM6182AIM
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC OPAMP CFA 1 CIRCUIT 16SOIC Product overview: LM6182AIM from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6182AIM can be used for catalog matching and distributor lookup.
IC OPAMP CFA 1 CIRCUIT 16SOIC
Current Feedback Amplifier 1 Circuit 16-SOIC
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM6182AIM | 1200554-LM6182AIM | 687-LM6182AIM | LM6182AIM | LM6182AIM |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6182AIM | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | SOP; SOP16 | Tube | 16-SOIC (0.154, 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | ||
| Slew Rate | 1.4 V/µs | 1.40E-6 V/µs | 1.4 V/µs | ||
| Bandwidth | 100 MHz | 100 MHz | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |