Texas Instruments LM4952 3.1W Stereo-SE Audio Power Amplifier with DC Volume Control LM4952TS/NOPB

Description
3.1W Stereo-SE Audio Power Amplifier with DC Volume Control 9-DDPAK/TO-263 -40 to 85
Request a Quote Datasheet
Description
3.1W Stereo-SE Audio Power Amplifier with DC Volume Control 9-DDPAK/TO-263 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4952 3.1W Stereo-SE Audio Power Amplifier with DC Volume Control - LM4952TS/NOPB - Texas Instruments
Dallas, TX, United States
LM4952 3.1W Stereo-SE Audio Power Amplifier with DC Volume Control
LM4952TS/NOPB
LM4952 3.1W Stereo-SE Audio Power Amplifier with DC Volume Control LM4952TS/NOPB
3.1W Stereo-SE Audio Power Amplifier with DC Volume Control 9-DDPAK/TO-263 -40 to 85

3.1W Stereo-SE Audio Power Amplifier with DC Volume Control 9-DDPAK/TO-263 -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.8W 16V Audio Amplifier
742-LM4952TS/NOPB
3.8W 16V Audio Amplifier 742-LM4952TS/NOPB
2-Ch Class-AB Audio Amp, 3.8W, 9.6-16V, 4R, TO-263 Product overview: LM4952TS/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8W, 16V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3.8W, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4952TS/NOPB can be used for catalog matching and distributor lookup.

2-Ch Class-AB Audio Amp, 3.8W, 9.6-16V, 4R, TO-263 Product overview: LM4952TS/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8W, 16V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3.8W, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4952TS/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - LM4952TS/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
LM4952TS/NOPB-ND
Audio Amplifiers LM4952TS/NOPB-ND
Amplifier IC 2-Channel (Stereo) Class AB DDPAK/TO-263-9

Amplifier IC 2-Channel (Stereo) Class AB DDPAK/TO-263-9

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - LM4952TS/NOPB - 1054709-LM4952TS/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4952TS/NOPB
1054709-LM4952TS/NOPB
Linear - Linear - Amplifiers - Audio - LM4952TS/NOPB 1054709-LM4952TS/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1054709-LM4952TS/NOP B Packaging: Tube/Rail Type: Class AB Features: Depop, Short-Circuit and Thermal Protection, Shutdown, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 3.8W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-263-9 Dimension: TO-263-10 (9 Leads + Tab) Supply Voltage - Operating: 9.6 V to 16 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054709-LM4952TS/NOPB
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 3.8W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-263-9
Dimension: TO-263-10 (9 Leads + Tab)
Supply Voltage - Operating: 9.6 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
LM4952TS/NOPB
Audio Amplifiers LM4952TS/NOPB
Audio Amplifiers 3.1W Stereo-SE Audio Pwr Amp

Audio Amplifiers 3.1W Stereo-SE Audio Pwr Amp

Buy Now Datasheet
Linear - Amplifiers - Audio - LM4952TS/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4952TS/NOPB
Linear - Amplifiers - Audio LM4952TS/NOPB
IC AMP CLSS AB STER 3.8W TO263-9

IC AMP CLSS AB STER 3.8W TO263-9

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4952TS/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM4952TS/NOPB
IC AMP CLSS AB STER 3.8W TO263-9

IC AMP CLSS AB STER 3.8W TO263-9

Supplier's Site
Amp, Audio, Stereo 3.1W, Smd, 4952; Output Power Texas Instruments - 29AH6378 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Audio, Stereo 3.1W, Smd, 4952; Output Power Texas Instruments
29AH6378
Amp, Audio, Stereo 3.1W, Smd, 4952; Output Power Texas Instruments 29AH6378
AMP, AUDIO, STEREO 3.1W, SMD, 4952; Output Power:3.1W; Amplifier Class:AB; No. of Channels:2 Channel; Supply Voltage Range:9.6V to 16V; Amplifier Case Style:TO-263; No. of Pins:9Pins; Load Impedance:4ohm; Operating Temperature RoHS Compliant: Yes

AMP, AUDIO, STEREO 3.1W, SMD, 4952; Output Power:3.1W; Amplifier Class:AB; No. of Channels:2 Channel; Supply Voltage Range:9.6V to 16V; Amplifier Case Style:TO-263; No. of Pins:9Pins; Load Impedance:4ohm; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Audio Amplifiers - LM4952TS/NOPB - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
LM4952TS/NOPB
Audio Amplifiers LM4952TS/NOPB
IC AMP CLSS AB STER 3.8W TO263-9

IC AMP CLSS AB STER 3.8W TO263-9

Supplier's Site Datasheet
Audio Amplifiers - LM4952TS/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4952TS/NOPB
Audio Amplifiers LM4952TS/NOPB
Amplifier IC 2-Channel (Stereo) Class AB DDPAK/TO-263-9

Amplifier IC 2-Channel (Stereo) Class AB DDPAK/TO-263-9

Buy Now
IC AMP CLSS AB STER 3.8W TO263-9 - 815-LM4952TS/NOPB - Utmel Electronic Limited
Hong Kong, China
IC AMP CLSS AB STER 3.8W TO263-9
815-LM4952TS/NOPB
IC AMP CLSS AB STER 3.8W TO263-9 815-LM4952TS/NOPB
IC AMP CLSS AB STER 3.8W TO263-9

IC AMP CLSS AB STER 3.8W TO263-9

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Amplifier and Comparator Chips Audio Amplifier Chips Amplifier and Comparator Chips
Product Number LM4952TS/NOPB 742-LM4952TS/NOPB LM4952TS/NOPB-ND 1054709-LM4952TS/NOPB LM4952TS/NOPB LM4952TS/NOPB LM4952TS/NOPB 29AH6378 LM4952TS/NOPB LM4952TS/NOPB 815-LM4952TS/NOPB
Product Name LM4952 3.1W Stereo-SE Audio Power Amplifier with DC Volume Control 3.8W 16V Audio Amplifier Audio Amplifiers Linear - Linear - Amplifiers - Audio - LM4952TS/NOPB Audio Amplifiers Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers Amp, Audio, Stereo 3.1W, Smd, 4952; Output Power Texas Instruments Audio Amplifiers Audio Amplifiers IC AMP CLSS AB STER 3.8W TO263-9
Supply Voltage (VS) 9.6 to 16 volts 9.6 to 16 volts 9.6 to 16 volts 9.6 to 16 volts 16 to 9.6 volts 9.6 to 16 volts 9.6 to 16 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DDPAK/TO-263 Rail/Tube TO-263-10 (9 Leads + Tab) TO-263-9 TO-263-10 (9 Leads + Tab) Surface Mount TO-263-10 (9 Leads + Tab) TO-263-10 (9 Leads + Tab)
RoHS Compliant RoHS RoHS RoHS
Features Thermal Shutdown Protection
Unlock Full Specs
to access all available technical data