The LMC6036 is a quad, low-power, single-supply CMOS operational amplifier designed for 2.7V to 15V operation, featuring rail-to-rail output swing, ultra-low input bias current of 20fA, and a wide common-mode input voltage range. It is specified for 2kΩ and 600Ω loads, with a voltage gain of 126dB and low distortion of 0.01% at 10kHz. This device operates over a temperature range of -40°C to 85°C and is available in a 14-pin TSSOP package. It is AEC-Q100 Grade 3 qualified when designated as LMC6036-Q1.
Low Power 2.7V Single Supply CMOS Operational Amplifier 14-TSSOP -40 to 85
CMOS Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 102704-LMC6036IMTX/N
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 0.02pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 15.5 V, ±1 V to 7.75 V
Operating Supply Current: 1.3mA
Channel Output Current: 8mA
Gain Bandwidth Product (GBP): 1.4MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14
LMC6036 QUAD LOW POWER 2.7V SING Product overview: LMC6036IMTX/NOPB from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 2.7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, 2.7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6036IMTX/NOPB
IC CMOS 4 CIRCUIT 14TSSOP
LMC6036 QUAD LOW POWER 2.7V SING
CMOS Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad low power 2.7V single supply CMOS operational amplifier 14-TSSOP -40 to 85
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6036IMTX/NOPB | LMC6036IMTX/NOPBTR-ND | 102704-LMC6036IMTX/NOPB | LMC6036IMTX/NOPB | 687-LMC6036IMTX/NOPB | LMC6036IMTX/NOPB | LMC6036IMTX/NOPB | LMC6036IMTX/NOPB | LMC6036IMTX/NOPB | LMC6036IMTX/NOPB |
| Product Name | LMC6036 Low Power 2.7V Single Supply CMOS Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6036IMTX/NOPB | Low-Power Quad 2.7V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2 to 15.5 volts | 2 to 15.5 volts | 2 volts | 2 volts | ||||||
| VOS | 5 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 675 microamps | |||||||||
| CMRR | 63 dB |