Manufacturer: Texas Instruments
Win Source Part Number: 101254-LMC6035IBPX
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 0.02pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-microSMD
Supply Voltage - Operating: 2 V to 15.5 V, ±1 V to 7.75 V
Operating Supply Current: 650μA
Channel Output Current: 8mA
Gain Bandwidth Product (GBP): 1.4MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-DSBGA
DUAL OP-AMP, 5000uV OFFSET-MAX, 1.4MHz BAND WIDTH, PBGA8, MICRO, BUMP, SMD-8 Product overview: LMC6035IBPX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 1.4MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 1.4MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6035IBPX can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-μSMD (1.41x1.41)
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-DSBGA
IC CMOS 2 CIRCUIT 8DSBGA
IC CMOS 2 CIRCUIT 8DSBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 101254-LMC6035IBPX | LMC6035IBPXTR-ND | 687-LMC6035IBPX | 815-LMC6035IBPX | LMC6035IBPX | LMC6035IBPX | LMC6035IBPX |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6035IBPX | Instrumentation, Op Amps, Buffer Amps | Dual SMD 1.4MHz Operational Amplifier IC | General Purpose Amplifier 2 Circuit Rail-to-Rail 8-μSMD (1.41x1.41) | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2 to 15.5 volts | 15.5 volts | |||||
| Source Current (IS) | 0.6500 milliamps | 0.6500 milliamps | 0.6500 milliamps | 0.6500 milliamps | |||
| VOS | 0.5000 millivolts | 0.5000 millivolts | |||||
| IBIAS | 2.00E-8 µA | 2.00E-8 µA | |||||
| GBW | 1.4 MHz | 1.4 MHz |