Op Amp, 800kHz BW, 1.5mV Vos, 75dB CMRR, 32V, SOIC, 1-Ch Product overview: LM611CM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz, 32V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800kHz, 32V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM611CM can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 14-SOIC
IC OPAMP GP 1 CIRCUIT 14SOIC
IC OPAMP GP 1 CIRCUIT 14SOIC
IC OPAMP GP 1 CIRCUIT 14SOIC
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LM611CM | LM611CM | LM611CM | LM611CM | LM611CM |
| Product Name | 800kHz 32V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.8 to 32 volts | 4 volts | 4 volts | ||
| Slew Rate | 0.7000 V/µs | 0.7000 V/µs | 7.00E-7 V/µs | 0.7000 V/µs | |
| Bandwidth | 0.8000 MHz | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | Rail/Tube | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount |