The LM6172AMJ-QML is a dual high-speed voltage feedback amplifier in an 8-pin CDIP package, designed for high-performance applications requiring wide bandwidth and low power consumption. It features a unity-gain bandwidth of 100 MHz, a slew rate of 3000 V/μs, and supplies 2.3 mA per amplifier while delivering up to 50 mA output current per channel. The device operates from ±5 V to ±15 V and is specified for a temperature range of −55°C to +125°C. It is radiation tolerant with a high-dose rate of 300 krad(Si) and is ELDRS-free up to 100 krad(Si). The package weighs 980 mg.
Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers 8-CDIP -55 to 125
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021599-LM6172AMJ-QM
Packaging: Rail/Tube
Length: 10.16 mm
Mounting: SMD (SMT)
Number of Elements: 2
Power Dissipation: 1.03 W
Thickness: 4.064 mm
Height: 5.08 mm
Slew Rate: 1700 V/µs
Gain Bandwidth Product: 80 MHz
Number of Channels: 2
Number of Pins: 8
Common Mode Rejection Ratio: 70 dB
Width: 6.502 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: CDIP
Alternative Parts (Cross-Reference): 5962-9560401QPA; TLE2141AMJGB; 5962-9321602QPA; LT1191MJ8/883; AD843AQ; AD843SQ/883B;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 36 V
Min Supply Voltage: 5.5 V
Max Dual Supply Voltage: 18 V
Min Dual Supply Voltage: 2.75 V
Power Supply Rejection Ratio (PSRR): 75 dB
Voltage Gain: 70 dB
Input Offset Voltage (Vos): 1 mV
Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers 8-CDIP -55 to 125 Product overview: LM6172AMJ-QML from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6172AMJ-QML can be used for catalog matching and distributor lookup.
DUAL HIGH SPEED, LOW POWER, LOW
Voltage Feedback Amplifier 2 Circuit No 8-CDIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM6172AMJ-QML | 1021599-LM6172AMJ-QML | 687-LM6172AMJ-QML | LM6172AMJ-QML | LM6172AMJ-QML |
| Product Name | LM6172QML Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6172AMJ-QML | Low-Power Dual Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Package Type | CFP | DIP; CDIP; CDIP | CDIP | DIP; CDIP; 8-CDIP (0.300\", 7.62mm) | |
| VOS | 1 millivolts | ||||
| GBW | 80 MHz | 80 MHz | |||
| Slew Rate | 1700 V/µs | 0.0030 V/µs | 3000 V/µs | ||
| Bandwidth | 80 MHz | 80 MHz |