The LM741CN/NOPB is a general-purpose operational amplifier in an 8-pin PDIP package measuring 9.81mm by 6.35mm, designed as a direct replacement for industry standards like the LM709. It operates over a temperature range of 0°C to +70°C and features overload protection on both input and output, with no latch-up when the common-mode range is exceeded. The device includes offset null pins for voltage balancing and is suitable for applications such as comparators, summing amplifiers, and active filters.
Operational Amplifier 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 019433-LM741CN/NOPB
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 80nA
Voltage - Input Offset: 2mV
Family Name: LM741
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 1.7mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 1.5MHz
Alternative Parts (Cross-Reference): KA741I; KA741I_Q; LM741IN_NL; LM741IN;
Introduction Date: November 17, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit 8-PDIP
Single Op Amp, 1MHz BW, 36V, 70dB CMRR, 96dB Gain, DIP Product overview: LM741CN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 36V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 36V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM741CN/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Op-Amp
80nA Single 1.5MHz DIP-8 Operational Amplifier ROHS
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit 8-PDIP
OP AMP, 1.5MHZ, 0.5V/s, 6mV, DIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:1.5MHz; Slew Rate:0.5V/µs; Supply Voltage Range:10V to 44V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
IC, OP AMP, COMPENSATED, DIP8, 741; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:10V to 36V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM741CN/NOPB | 019433-LM741CN/NOPB | LM741CNNS/NOPB-ND | 687-LM741CN/NOPB | 5359969 | 5359969P | LM741CN/NOPB | LM741CN/NOPB | LM741CN/NOPB | LM741CN/NOPB | LM741CN/NOPB | LM741CN/NOPB | 41K6294 | 34AH0975 |
| Product Name | LM741 Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM741CN/NOPB | Instrumentation, Op Amps, Buffer Amps | 1MHz 36V DIP Operational Amplifier IC | Op Amps | Op Amps | Operational Amplifiers - Op Amps | Operational Amplifier/Comparator >> Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op Amp, 1.5Mhz, 0.5V/s, 6Mv, Dip-8; No. Of Amplifiers Texas Instruments | Ic, Op Amp, Compensated, Dip8, 741; No. Of Amplifiers Texas Instruments |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 44 volts | 10 to 36 volts | 10 to 36 volts | 10 volts | 10 volts | 10 to 44 volts | 10 to 36 volts | |||||||
| VOS | 5 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | ||||||||||
| GBW | 1 MHz | 1.5 MHz | 1.5 MHz | 1.5 MHz | 1.5 MHz | |||||||||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs |