High Speed Low Power Low Distortion Voltage Feedback Amplifier 8-PDIP -40 to 85
Voltage Feedback Amplifier 1 Circuit 8-PDIP
LM6171 - High Speed Low Power Low Distortion Voltage Feedback Amplifier
1CH Audio Amplifier, 160MHz BW, 3600V/µs SR, PDIP-8 Product overview: LM6171BIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, 3600V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160MHz, 3600V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6171BIN can be used for catalog matching and distributor lookup.
IC VOLTAGE FEEDBACK 1 CIRC 8DIP
Voltage Feedback Amplifier 1 Circuit 8-PDIP
Voltage Feedback Amplifier 1 Circuit 8-PDIP
IC VOLTAGE FEEDBACK 1 CIRC 8DIP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM6171BIN | LM6171BIN-ND | LM6171BIN | 687-LM6171BIN | LM6171BIN | LM6171BIN | LM6171BIN | LM6171BIN |
| Product Name | LM6171 High Speed Low Power Low Distortion Voltage Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | 160MHz 3600V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Package Type | PDIP,SOIC | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP | Rail/Tube | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | Through Hole | |
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | ||||
| Slew Rate | 3600 V/µs | 3600 V/µs | 3600 V/µs | 3600 V/µs | 0.0036 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Life Cycle Stage | Rochester Active | Active | Removed; Obsolete | Active |