Dual Op Amp, 350kHz GBW, 1mV Vos, SOIC, CMOS Product overview: LMC6022IMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 350kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 350kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6022IMX can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LMC6022IMX | LMC6022IMX-ND | LMC6022IMX | LMC6022IMX | LMC6022IMX |
| Product Name | Dual 350kHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 4.75 to 15.5 volts | ||||
| Slew Rate | 0.1100 V/µs | 0.1100 V/µs | 1.10E-7 V/µs | 0.1100 V/µs | |
| Bandwidth | 0.3500 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | -40degC ~ 85degC (TJ) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |