CMOS Dual Micropower Operational Amplifier 8-SOIC -40 to 85
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
CMOS Dual Op Amp, 100kHz GBW, 26uA, 8-SOIC, 4.5-15.5V Product overview: LMC6042IMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100kHz, 26uA, 15.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100kHz, 26uA, 15.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6042IMX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 107478-LMC6042IMX/NO
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.02 V/μs
Current - Input Bias: 0.002pA
Voltage - Input Offset: 1mV
Family Name: LMC6042
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Operating Supply Current: 26μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 100kHz
Alternative Parts (Cross-Reference): TS952ID; OP296GS; OP296GS-REEL7; TS922AIYD;
Introduction Date: August 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
OP-AMP, DUAL, 100KHZ, 0.02V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:100kHz; Slew Rate:0.02V/µs; Supply Voltage Range:4.5V to 15.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps CMOS Dual Micropower Operational Amplifier 8-SOIC -40 to 85
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6042IMX/NOPB | LMC6042IMX/NOPBCT-ND | 687-LMC6042IMX/NOPB | 107478-LMC6042IMX/NOPB | 26AJ6963 | LMC6042IMX/NOPB | LMC6042IMX/NOPB | LMC6042IMX/NOPB | LMC6042IMX/NOPB | LMC6042IMX/NOPB | LMC6042IMX/NOPB |
| Product Name | LMC6042 CMOS Dual Micropower Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 100kHz 26uA 15.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6042IMX/NOPB | Op-Amp, Dual, 100Khz, 0.02V/us, Soic-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||||||||
| Output Current (Iout) | 0.0210 amps | ||||||||||
| Supply Voltage (VS) | 4.5 to 15.5 volts | 4.5 to 15.5 volts | 4.5 to 15.5 volts | 4.5 volts | 4.5 volts | ||||||
| GBW | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | |||||||
| Slew Rate | 0.0200 V/µs | 0.0200 V/µs | 0.0200 V/µs | 0.0200 V/µs | 0.0200 V/µs | 0.0200 V/µs | 0.0200 V/µs | 2.00E-8 V/µs |