Texas Instruments LM7171QML-SP Very High Speed, High Output Current, Voltage Feedback Amplifier LM7171AMWFQMLV

Description
Very High Speed, High Output Current, Voltage Feedback Amplifier 10-CFP -55 to 125
Request a Quote Datasheet
Description
Very High Speed, High Output Current, Voltage Feedback Amplifier 10-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM7171QML-SP Very High Speed, High Output Current, Voltage Feedback Amplifier - LM7171AMWFQMLV - Texas Instruments
Dallas, TX, United States
LM7171QML-SP Very High Speed, High Output Current, Voltage Feedback Amplifier
LM7171AMWFQMLV
LM7171QML-SP Very High Speed, High Output Current, Voltage Feedback Amplifier LM7171AMWFQMLV
Very High Speed, High Output Current, Voltage Feedback Amplifier 10-CFP -55 to 125

Very High Speed, High Output Current, Voltage Feedback Amplifier 10-CFP -55 to 125

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM7171AMWFQMLV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM7171AMWFQMLV
Instrumentation, OP Amps, Buffer Amps LM7171AMWFQMLV
Voltage Feedback Amplifier 1 Circuit Single-Ended 10-CFP

Voltage Feedback Amplifier 1 Circuit Single-Ended 10-CFP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM7171AMWFQMLV
Integrated Circuits (ICs) - Linear - Amplifiers LM7171AMWFQMLV
VERY HIGH-SPEED, HIGH OUTPUT CUR

VERY HIGH-SPEED, HIGH OUTPUT CUR

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number LM7171AMWFQMLV LM7171AMWFQMLV LM7171AMWFQMLV
Product Name LM7171QML-SP Very High Speed, High Output Current, Voltage Feedback Amplifier Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Package Type CDIP,CFP 10-CFlatPack
Standards RoHS
IBIAS 10 µA
GBW 200 MHz
Slew Rate 4100 V/µs 0.0041 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, OP Amps, Buffer Amps - INA129A - Quarktwin Technology Ltd.
Specs
Standards RoHS
Life Cycle Stage Active
View Details
BUF602 High Speed, Closed Loop Buffer - BUF602IDBVT - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
11 suppliers
TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080701MPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 3 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
9 suppliers