Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7131ACMX LM7131ACMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1054949-LM7131ACMX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 90MHz Amplifier Type: Voltage Feedback Slew Rate: 150 V/μs Current - Input Bias: 20μA Voltage - Input Offset: 20μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 12 V, ± 2.5 V to 6 V Operating Supply Current: 7.5mA Channel Output Current: 65mA Gain Bandwidth Product (GBP): 70MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1054949-LM7131ACMX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 90MHz Amplifier Type: Voltage Feedback Slew Rate: 150 V/μs Current - Input Bias: 20μA Voltage - Input Offset: 20μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 12 V, ± 2.5 V to 6 V Operating Supply Current: 7.5mA Channel Output Current: 65mA Gain Bandwidth Product (GBP): 70MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7131ACMX - 1054949-LM7131ACMX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7131ACMX
1054949-LM7131ACMX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7131ACMX 1054949-LM7131ACMX
Manufacturer: Texas Instruments Win Source Part Number: 1054949-LM7131ACMX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 90MHz Amplifier Type: Voltage Feedback Slew Rate: 150 V/μs Current - Input Bias: 20μA Voltage - Input Offset: 20μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 12 V, ± 2.5 V to 6 V Operating Supply Current: 7.5mA Channel Output Current: 65mA Gain Bandwidth Product (GBP): 70MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054949-LM7131ACMX
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 90MHz
Amplifier Type: Voltage Feedback
Slew Rate: 150 V/μs
Current - Input Bias: 20μA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 12 V, ± 2.5 V to 6 V
Operating Supply Current: 7.5mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 70MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-LM7131ACMX
Operational Amplifier IC 687-LM7131ACMX
1 CHANNEL, VIDEO AMPLIFIER, PDSO8, SO-8 Product overview: LM7131ACMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7131ACMX can be used for catalog matching and distributor lookup.

1 CHANNEL, VIDEO AMPLIFIER, PDSO8, SO-8 Product overview: LM7131ACMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7131ACMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LM7131ACMX-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM7131ACMX-ND
Instrumentation, Op Amps, Buffer Amps LM7131ACMX-ND
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7131ACMX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM7131ACMX
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM7131ACMX
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM7131ACMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM7131ACMX
Integrated Circuits (ICs) - Linear - Amplifiers LM7131ACMX
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM7131ACMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM7131ACMX
Instrumentation, OP Amps, Buffer Amps LM7131ACMX
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1054949-LM7131ACMX 687-LM7131ACMX LM7131ACMX-ND LM7131ACMX LM7131ACMX LM7131ACMX
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7131ACMX Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 2.7 to 12 volts 2.7 volts
Source Current (IS) 7.5 milliamps 7.5 milliamps 7.5 milliamps 7.5 milliamps
VOS 0.0200 millivolts 0.0200 millivolts
IBIAS 20 µA 20 µA
GBW 70 MHz 70 MHz
Unlock Full Specs
to access all available technical data