Texas Instruments High-Performance Analog 175MHz Operational Amplifier IC LM6364M

Description
OP-AMP, 11000uV OFFSET-MAX, 175MHz BAND WIDTH, PDSO8, PLASTIC, SO-8 Product overview: LM6364M from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 175MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6364M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OP-AMP, 11000uV OFFSET-MAX, 175MHz BAND WIDTH, PDSO8, PLASTIC, SO-8 Product overview: LM6364M from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 175MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6364M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
175MHz Operational Amplifier IC - 687-LM6364M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
175MHz Operational Amplifier IC
687-LM6364M
175MHz Operational Amplifier IC 687-LM6364M
OP-AMP, 11000uV OFFSET-MAX, 175MHz BAND WIDTH, PDSO8, PLASTIC, SO-8 Product overview: LM6364M from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 175MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6364M can be used for catalog matching and distributor lookup.

OP-AMP, 11000uV OFFSET-MAX, 175MHz BAND WIDTH, PDSO8, PLASTIC, SO-8 Product overview: LM6364M from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 175MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6364M can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6364M - 85633-LM6364M - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6364M
85633-LM6364M
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6364M 85633-LM6364M
Manufacturer: Texas Instruments Win Source Part Number: 85633-LM6364M Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 85633-LM6364M
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
OP-AMP, 11000 uV OFFSET-MAX, 175 MHz PDSO8 - LM6364M - Karl Kruse GmbH & Co. KG
Kaarst, Germany
OP-AMP, 11000 uV OFFSET-MAX, 175 MHz PDSO8
LM6364M
OP-AMP, 11000 uV OFFSET-MAX, 175 MHz PDSO8 LM6364M
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LM6364M 85633-LM6364M LM6364M
Product Name 175MHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6364M OP-AMP, 11000 uV OFFSET-MAX, 175 MHz PDSO8
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM118MH - Micross Components, Inc.
Micross Components, Inc.
View Details
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
6 suppliers
5V Rail-to-Rail High Precision Operational Amplifier - ALD1712BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051203QHA - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details