Texas Instruments LM6172 Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers LM6172IN

Description
Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers 8-PDIP -40 to 85
Request a Quote Datasheet
Description
Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM6172 Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers - LM6172IN - Texas Instruments
Dallas, TX, United States
LM6172 Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers
LM6172IN
LM6172 Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers LM6172IN
Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers 8-PDIP -40 to 85

Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers 8-PDIP -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM6172IN-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM6172IN-ND
Instrumentation, Op Amps, Buffer Amps LM6172IN-ND
Voltage Feedback Amplifier 2 Circuit 8-PDIP

Voltage Feedback Amplifier 2 Circuit 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Through-Hole 160MHz 3000V Operational Amplifier IC
687-LM6172IN
Through-Hole 160MHz 3000V Operational Amplifier IC 687-LM6172IN
2-Ch Op Amp, 160MHz BW, 3000V/µs SR, PDIP, Through Hole Product overview: LM6172IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 160MHz, 3000V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Through-Hole, 160MHz, 3000V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6172IN can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 160MHz BW, 3000V/µs SR, PDIP, Through Hole Product overview: LM6172IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 160MHz, 3000V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Through-Hole, 160MHz, 3000V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6172IN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6172IN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM6172IN
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM6172IN
IC VOLTAGE FEEDBACK 2 CIRC 8DIP

IC VOLTAGE FEEDBACK 2 CIRC 8DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM6172IN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM6172IN
Instrumentation, OP Amps, Buffer Amps LM6172IN
Voltage Feedback Amplifier 2 Circuit 8-PDIP

Voltage Feedback Amplifier 2 Circuit 8-PDIP

Buy Now
Instrumentation, OP Amps, Buffer Amps - LM6172IN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM6172IN
Instrumentation, OP Amps, Buffer Amps LM6172IN
Voltage Feedback Amplifier 2 Circuit 8-PDIP

Voltage Feedback Amplifier 2 Circuit 8-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM6172IN LM6172IN-ND 687-LM6172IN LM6172IN LM6172IN LM6172IN
Product Name LM6172 Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers Instrumentation, Op Amps, Buffer Amps Through-Hole 160MHz 3000V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Package Type PDIP,SOIC DIP; "8-DIP (0.300"", 7.62mm)" Rail/Tube 8-DIP (0.300, 7.62mm) DIP; 8-DIP (0.300\", 7.62mm) DIP; 8-DIP (0.300\", 7.62mm)
Source Current (IS) 4.6 milliamps 4.6 milliamps 4.6 milliamps
Slew Rate 3000 V/µs 3000 V/µs 0.0030 V/µs 3000 V/µs 3000 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage (VS) 15 volts 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC340DWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
 - CLC405AJP - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Obsolete
View Details
5 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
Operational Amplifier IC - 687-CLC452AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 540 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers