Operational Amplifier, 1 Func, BIPolar, PDSO5
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC Product overview: LM7131ACM5 from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7131ACM5 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 85691-LM7131ACM5
Alternative Parts (Cross-Reference): LT1395CS6#TRMPBF; MAX410CPA+; MAX410EPA+;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM7131ACM5 | 687-LM7131ACM5 | 85691-LM7131ACM5 | LM7131ACM5 | LM7131ACM5 |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7131ACM5 | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | BGA5 | Bulk | 0degC ~ 70degC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Obsolete | Active | Active | ||
| Slew Rate | 150 V/µs | 1.50E-4 V/µs | 150 V/µs | ||
| Bandwidth | 70 MHz | 90 MHz | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) |