Texas Instruments LM6584 TFT-LCD Quad, 13V RRIO High Output Current Operational Amplifier LM6584MA/NOPB

Description
TFT-LCD Quad, 13V RRIO High Output Current Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet
Description
TFT-LCD Quad, 13V RRIO High Output Current Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM6584 TFT-LCD Quad, 13V RRIO High Output Current Operational Amplifier - LM6584MA/NOPB - Texas Instruments
Dallas, TX, United States
LM6584 TFT-LCD Quad, 13V RRIO High Output Current Operational Amplifier
LM6584MA/NOPB
LM6584 TFT-LCD Quad, 13V RRIO High Output Current Operational Amplifier LM6584MA/NOPB
TFT-LCD Quad, 13V RRIO High Output Current Operational Amplifier 14-SOIC -40 to 85

TFT-LCD Quad, 13V RRIO High Output Current Operational Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 24MHz 75mA 13V Operational Amplifier IC
737-LM6584MA/NOPB
Quad 24MHz 75mA 13V Operational Amplifier IC 737-LM6584MA/NOPB
Quad Op Amp, 24MHz BW, 75mA Iout, 13V, SOIC Product overview: LM6584MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 24MHz, 75mA, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 24MHz, 75mA, 13V, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LM6584MA/NOPB can be used for catalog matching and distributor lookup.

Quad Op Amp, 24MHz BW, 75mA Iout, 13V, SOIC Product overview: LM6584MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 24MHz, 75mA, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 24MHz, 75mA, 13V, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LM6584MA/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Video Amps and Modules - 296-39771-5-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
296-39771-5-ND
Video Amps and Modules 296-39771-5-ND
Video Amp, 4 General Purpose 14-SOIC

Video Amp, 4 General Purpose 14-SOIC

Buy Now Datasheet
 - LM6584MA/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 4000uV Offset-Max, 24MHz Band Width, BIPolar, PDSO14

Operational Amplifier, 4 Func, 4000uV Offset-Max, 24MHz Band Width, BIPolar, PDSO14

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - LM6584MA/NOPB - 134525-LM6584MA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LM6584MA/NOPB
134525-LM6584MA/NOPB
Linear - Linear - Amplifiers - Video Amps and Modules - LM6584MA/NOPB 134525-LM6584MA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 134525-LM6584MA/NOPB Packaging: Tube/Rail Applications: General Purpose Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 24MHz Slew Rate: 15 V/μs Categories: Integrated Circuits Status: Active Case / Package: 14-SOIC Supply Voltage - Operating: 5 V to 13 V, ±2.5 V to 6.5 V Operating Supply Current: 780μA Channel Output Current: 75mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134525-LM6584MA/NOPB
Packaging: Tube/Rail
Applications: General Purpose
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 24MHz
Slew Rate: 15 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 14-SOIC
Supply Voltage - Operating: 5 V to 13 V, ±2.5 V to 6.5 V
Operating Supply Current: 780μA
Channel Output Current: 75mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Video Amps and Modules - LM6584MA/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
LM6584MA/NOPB
Video Amps and Modules LM6584MA/NOPB
Video Amp 4 General Purpose 14-SOIC

Video Amp 4 General Purpose 14-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - LM6584MA/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM6584MA/NOPB
Instrumentation, OP Amps, Buffer Amps LM6584MA/NOPB
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM6584MA/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM6584MA/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM6584MA/NOPB
IC AMP GENERAL PURPOSE 14SOIC

IC AMP GENERAL PURPOSE 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM6584MA/NOPB
Operational Amplifiers - Op Amps LM6584MA/NOPB
Operational Amplifiers - Op Amps TFT-LCD Quad, 13V RRIO High Output Current Operational Amplifier 14-SOIC -40 to 85

Operational Amplifiers - Op Amps TFT-LCD Quad, 13V RRIO High Output Current Operational Amplifier 14-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Video Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number LM6584MA/NOPB 737-LM6584MA/NOPB 296-39771-5-ND LM6584MA/NOPB 134525-LM6584MA/NOPB LM6584MA/NOPB LM6584MA/NOPB LM6584MA/NOPB LM6584MA/NOPB
Product Name LM6584 TFT-LCD Quad, 13V RRIO High Output Current Operational Amplifier Quad 24MHz 75mA 13V Operational Amplifier IC Video Amps and Modules Linear - Linear - Amplifiers - Video Amps and Modules - LM6584MA/NOPB Video Amps and Modules Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 5 to 13 volts 5 to 13 volts 5 to 13 volts
VOS 4 millivolts 0.7000 millivolts
Quiescent Current (IQ) 1100 microamps
CMRR 75 dB
Unlock Full Specs
to access all available technical data

Similar Products

OPA692 Wideband, Fixed Gain Buffer Amplifier with Disable - OPA692IDBVTG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2100 V/µs
Supply Voltage (VS) 5 to 12 volts
View Details
6 suppliers
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
Sensors, Transducers - Amplifiers - Audio Power OpAmps - A55 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details