Texas Instruments LM6134 Quad Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier LM6134AIMX

Description
Quad Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier 14-SOIC -40 to 85
Request a Quote
Description
Quad Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier 14-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM6134AIMX is a quad low power operational amplifier featuring a gain-bandwidth product of 10 MHz and a low supply current of 360 OºA per amplifier. It operates over a wide supply voltage range from 2.7 V to over 24 V, making it suitable for various applications, including battery-operated devices. The amplifier supports rail-to-rail input and output, allowing for output swing from 0.01 V to 4.99 V when powered by a 5 V supply. It has a slew rate of 12 V/Oºs and a common-mode rejection ratio (CMRR) of 100 dB, which enhances its performance in precision applications. The LM6134AIMX is packaged in a 14-pin SOIC format and is rated for operation within a temperature range of -40 to 85 degrees Celsius. This operational amplifier is ideal for applications requiring low power consumption and high performance, such as instrumentation amplifiers and portable scanners.

Datasheet Summary
Powered by GS/AI

The LM6134AIMX is a quad low power operational amplifier featuring a gain-bandwidth product of 10 MHz and a low supply current of 360 OºA per amplifier. It operates over a wide supply voltage range from 2.7 V to over 24 V, making it suitable for various applications, including battery-operated devices. The amplifier supports rail-to-rail input and output, allowing for output swing from 0.01 V to 4.99 V when powered by a 5 V supply. It has a slew rate of 12 V/Oºs and a common-mode rejection ratio (CMRR) of 100 dB, which enhances its performance in precision applications. The LM6134AIMX is packaged in a 14-pin SOIC format and is rated for operation within a temperature range of -40 to 85 degrees Celsius. This operational amplifier is ideal for applications requiring low power consumption and high performance, such as instrumentation amplifiers and portable scanners.

Suppliers

Company
Product
Description
Supplier Links
LM6134 Quad Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier - LM6134AIMX - Texas Instruments
Dallas, TX, United States
LM6134 Quad Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier
LM6134AIMX
LM6134 Quad Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier LM6134AIMX
Quad Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier 14-SOIC -40 to 85

Quad Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 10MHz 24V SOIC Operational Amplifier IC
687-LM6134AIMX
Quad 10MHz 24V SOIC Operational Amplifier IC 687-LM6134AIMX
Quad Op Amp, 10MHz, Rail-to-Rail, SOIC, 1.8-24V Product overview: LM6134AIMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 24V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 24V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6134AIMX can be used for catalog matching and distributor lookup.

Quad Op Amp, 10MHz, Rail-to-Rail, SOIC, 1.8-24V Product overview: LM6134AIMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 24V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 24V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6134AIMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6134AIMX - 1200513-LM6134AIMX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6134AIMX
1200513-LM6134AIMX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6134AIMX 1200513-LM6134AIMX
Manufacturer: Texas Instruments Win Source Part Number: 1200513-LM6134AIMX Packaging: Tape and Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 390μA Amplifier Type: General Purpose Slew Rate: 14V/μs Gain Bandwidth Product: 11MHz Current - Input Bias: 125nA Voltage - Input Offset: 1.7mV Current - Output / Channel: 3.5mA Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): OP747ARZ; LM6154BCMX; OPA4251UAG4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: LM6134 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.8V ~ 24V, ±0.9V ~ 12V

Manufacturer: Texas Instruments
Win Source Part Number: 1200513-LM6134AIMX
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 390μA
Amplifier Type: General Purpose
Slew Rate: 14V/μs
Gain Bandwidth Product: 11MHz
Current - Input Bias: 125nA
Voltage - Input Offset: 1.7mV
Current - Output / Channel: 3.5mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): OP747ARZ; LM6154BCMX; OPA4251UAG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: LM6134
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.8V ~ 24V, ±0.9V ~ 12V

Buy Now
Instrumentation, Op Amps, Buffer Amps - 296-36408-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-36408-2-ND
Instrumentation, Op Amps, Buffer Amps 296-36408-2-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM6134AIMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM6134AIMX
Integrated Circuits (ICs) - Linear - Amplifiers LM6134AIMX
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM6134AIMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM6134AIMX
Instrumentation, OP Amps, Buffer Amps LM6134AIMX
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6134AIMX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM6134AIMX
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM6134AIMX
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM6134AIMX - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM6134AIMX
Instrumentation, OP Amps, Buffer Amps LM6134AIMX
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM6134AIMX 687-LM6134AIMX 1200513-LM6134AIMX 296-36408-2-ND LM6134AIMX LM6134AIMX LM6134AIMX LM6134AIMX
Product Name LM6134 Quad Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier Quad 10MHz 24V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6134AIMX Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 2.7 to 24 volts 1.8 to 24 volts 1.8 to 24 volts 1.8 volts
VOS 2 millivolts 1.7 millivolts 1.7 millivolts 1.7 millivolts
Quiescent Current (IQ) 450 microamps
CMRR 75 dB
GBW 10 MHz 11 MHz 11 MHz 11 MHz
Unlock Full Specs
to access all available technical data

Similar Products

INA131 Precision G = 100 Instrumentation Amplifier - INA131BP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 100 V/V
CMRR 110 dB
View Details
10 suppliers
TLC2654AM Low Noise Chopper-Stabilized Advanced LinCMOS(TM) Operational Amplifier - 5962-9089504QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.0100 millivolts
Quiescent Current (IQ) 2400 microamps
View Details
3 suppliers
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details
Operational Amplifier IC - 687-CLC409AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1200 V/µs
Bandwidth 350 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers