Ultra-Low Input Current Amplifier 8-PDIP -40 to 85
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
1.3MHz Op Amp, 350uV Vos, 75dB CMRR, 1.5V/µs SR, PDIP-8 Product overview: LMC6001AIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 1.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 1.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6001AIN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6001AIN | LMC6001AIN-ND | 687-LMC6001AIN | LMC6001AIN | LMC6001AIN | LMC6001AIN |
| Product Name | LMC6001 Ultra-Low Input Current Amplifier | Instrumentation, Op Amps, Buffer Amps | 1.3MHz 1.5V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Package Type | PDIP | DIP; "8-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; 8-DIP (0.300\", 7.62mm) | 8-DIP (0.300, 7.62mm) | |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.5500 milliamps | 0.5500 milliamps | 0.5500 milliamps | |||
| Slew Rate | 1.5 V/µs | 1.5 V/µs | 1.5 V/µs | 1.50E-6 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |