Op Amp, 800kHz GBW, 25nA Ib, 5mV Vos, 32V, SOIC Product overview: LM611IMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz, 32V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800kHz, 32V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM611IMX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 019412-LM611IMX/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.7 V/μs
Current - Input Bias: 25nA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 210μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 800kHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT 14SOIC
IC OPAMP GP 1 CIRCUIT 14SOIC
IC OPAMP GP 1 CIRCUIT 14SOIC
General Purpose Amplifier 1 Circuit 14-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LM611IMX/NOPB | 019412-LM611IMX/NOPB | 815-LM611IMX/NOPB | LM611IMX/NOPB | LM611IMX/NOPB | LM611IMX/NOPB |
| Product Name | 800kHz 32V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM611IMX/NOPB | IC OPAMP GP 1 CIRCUIT 14SOIC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.8 to 32 volts | 4 to 36 volts | 4 volts | |||
| Slew Rate | 0.7000 V/µs | 0.7000 V/µs | 7.00E-7 V/µs | 0.7000 V/µs | ||
| Bandwidth | 0.8000 MHz | 0.8000 MHz | ||||
| Package Type | Tape and Reel | SOIC; 14-SOIC | SOIC; 14-SOIC (0.154, 3.90mm Width) | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) |