Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers LM6142BIMX-TI

Description
IC OPAMP GP 2 CIRCUIT 8SOIC
Description
IC OPAMP GP 2 CIRCUIT 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The LM6142BIMX-TI is a rail-to-rail input-output operational amplifier designed for applications requiring low voltage supplies and high performance. It operates on supply voltages ranging from 1.8V to over 24V, making it suitable for battery-operated systems and portable instrumentation. The amplifier features a wide gain-bandwidth of 17MHz and a low supply current of 650µA per amplifier, which enhances battery life in portable applications. It offers a common-mode voltage range from -0.25V to 5.25V and a rail-to-rail output swing from 0.005V to 4.995V at a 5V supply. The device is capable of driving large capacitive loads without oscillation, addressing a common issue in amplifier design. With a high common-mode rejection ratio (CMRR) of 107dB and a power supply rejection ratio (PSRR) of 87dB, the LM6142BIMX-TI is well-suited for precision applications. Its low input offset voltage and low input bias current further enhance its performance in sensitive applications.

Datasheet Summary
Powered by GS/AI

The LM6142BIMX-TI is a rail-to-rail input-output operational amplifier designed for applications requiring low voltage supplies and high performance. It operates on supply voltages ranging from 1.8V to over 24V, making it suitable for battery-operated systems and portable instrumentation. The amplifier features a wide gain-bandwidth of 17MHz and a low supply current of 650µA per amplifier, which enhances battery life in portable applications. It offers a common-mode voltage range from -0.25V to 5.25V and a rail-to-rail output swing from 0.005V to 4.995V at a 5V supply. The device is capable of driving large capacitive loads without oscillation, addressing a common issue in amplifier design. With a high common-mode rejection ratio (CMRR) of 107dB and a power supply rejection ratio (PSRR) of 87dB, the LM6142BIMX-TI is well-suited for precision applications. Its low input offset voltage and low input bias current further enhance its performance in sensitive applications.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - LM6142BIMX-TI - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM6142BIMX-TI
Integrated Circuits (ICs) - Linear - Amplifiers LM6142BIMX-TI
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM6142BIMX-TI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM6142BIMX-TI
Instrumentation, OP Amps, Buffer Amps LM6142BIMX-TI
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers
Product Number LM6142BIMX-TI LM6142BIMX-TI
Product Name Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 1.8 volts
Slew Rate 2.50E-5 V/µs 25 V/µs
Package Type Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active Active
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412952P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type TVSP
Number of Pins 8
View Details
Analog - MTLF155MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9088109QCA - Lingto Electronic Limited
Specs
Source Current (IS) 0.2000 milliamps
View Details