1 CHANNEL, VIDEO AMPLIFIER, PDSO16, SOP-16 Product overview: LM6181IMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6181IMX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 923289-LM6181IMX
Series: VIP™ II
Operating Temperature Range: -40°C ~ 85°C
Features: Current Feedback Amplifier 1 Circuit - 16-SOIC
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM6181
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: *LM6181IMX, LM6181IMX-NDR
Current Feedback Amplifier 1 Circuit 16-SOIC
IC OPAMP CFA 1 CIRCUIT 16SOIC
IC OPAMP CFA 1 CIRCUIT 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LM6181IMX | 923289-LM6181IMX | LM6181IMX | LM6181IMX | LM6181IMX |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6181IMX | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 2000 V/µs | 2000 V/µs | 0.0020 V/µs | ||
| Bandwidth | 100 MHz | 100 MHz | 100 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC | SOIC; 16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | Surface Mount | |
| Standards | RoHS |