4 MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in TinyPak Package 5-SOT-23 -40 to 85
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
4MHz Op Amp, Rail-to-Rail, SOT-23, 1.8V-32V Product overview: LM7301IM5X from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 1.8V, 32V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 1.8V, 32V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7301IM5X can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 091355-LM7301IM5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.25 V/μs
Current - Input Bias: 103nA
Voltage - Input Offset: 40μV
Family Name: LM7301
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 32 V, ±0.9 V to 16 V
Operating Supply Current: 720μA
Channel Output Current: 11.7mA
Gain Bandwidth Product (GBP): 4MHz
Alternative Parts (Cross-Reference): LT1880IS5#TRM; LT1880CS5#PBF; LT1880IS5;
Introduction Date: August 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Portable Devices, Signal Processing, Communications & Networking
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps 4 MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in TinyPak Package 5-SOT-23 -40 to 85
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM7301IM5X | LM7301IM5XTR-ND | 687-LM7301IM5X | 091355-LM7301IM5X | LM7301IM5X | LM7301IM5X | LM7301IM5X | LM7301IM5X | LM7301IM5X |
| Product Name | LM7301 4 MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in TinyPak Package | Instrumentation, Op Amps, Buffer Amps | 4MHz 1.8V 32V SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7301IM5X | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.2 to 30 volts | 1.8 to 32 volts | 1.8 to 32 volts | 1.8 volts | |||||
| VOS | 6 millivolts | 0.0400 millivolts | 0.0400 millivolts | 0.0400 millivolts | |||||
| Quiescent Current (IQ) | 600 microamps | ||||||||
| CMRR | 70 dB | ||||||||
| GBW | 4 MHz | 4 MHz | 4 MHz | 4 MHz |