Dual Rail-to-Rail Input/Output, 30V, Wide Voltage Range, High Output Operational Amplifier 8-VSSOP -40 to 125
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1200660-LM7332MME/NO
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 2mA
Amplifier Type: General Purpose
Slew Rate: 15.2V/μs
Gain Bandwidth Product: 21MHz
Current - Input Bias: 1μA
Voltage - Input Offset: 2mV
Current - Output / Channel: 70mA
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: LM7332
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 32V, ±1.25V ~ 16V
Dual Op Amp, 16V, 7.5MHz, 15.2V/µs, 2-Ch, MSOP Product overview: LM7332MME/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, 7.5MHz, 15.2V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16V, 7.5MHz, 15.2V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7332MME/NOPB can be used for catalog matching and distributor lookup.
IC, OP AMP, DUAL, R/R, 30V, 8MSOP; No. of Amplifiers:2 Amplifier; Bandwidth:7.5MHz; Slew Rate:15.2V/µs; Supply Voltage Range:2.5V to 32V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps High Output Op Amp
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM7332MME/NOPB | 296-LM7332MME/NOPBTR-ND | 1200660-LM7332MME/NOPB | 687-LM7332MME/NOPB | 28AH3603 | LM7332MME/NOPB | LM7332MME/NOPB | LM7332MME/NOPB | LM7332MME/NOPB | LM7332MME/NOPB |
| Product Name | LM7332 Dual Rail-to-Rail Input/Output, 30V, Wide Voltage Range, High Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7332MME/NOPB | Dual 16V 7.5MHz 15.2V Operational Amplifier IC | Ic, Op Amp, Dual, R/r, 30V, 8Msop; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.5 to 32 volts | 2.5 to 32 volts | 16 volts | 2.5 to 32 volts | 2.5 volts | 2.5 volts | ||||
| VOS | 4 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 1150 microamps | |||||||||
| CMRR | 70 dB |