175 MHz Tiny Low Power Voltage Feedback Amplifier 5-SOT-23 -40 to 85
Voltage Feedback Amplifier 1 Circuit SOT-23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5 Product overview: LM7121IM5 from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7121IM5 can be used for catalog matching and distributor lookup.
LM7121 175 MHz Low Power Voltage Feedback Amplifier
LM7121 175 MHz Low Power Voltage Feedback Amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 1200616-LM7121IM5
Packaging: Reel
Mounting Style: SMD
-3db Bandwidth: 235MHz
Supply Current: 5.3mA
Amplifier Type: Voltage Feedback
Slew Rate: 1300V/μs
Gain Bandwidth Product: 175MHz
Current - Input Bias: 5.2μA
Voltage - Input Offset: 900μV
Current - Output / Channel: 71mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: LM7121
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 33V, ±2.25V ~ 16.5V
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps 175 MHz Low Power Voltage Feedback Amplifier 5-SOT-23 -40 to 85
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM7121IM5 | LM7121IM5TR-ND | 687-LM7121IM5 | LM7121IM5 | 1200616-LM7121IM5 | LM7121IM5 | LM7121IM5 | LM7121IM5 | LM7121IM5 | LM7121IM5 |
| Product Name | LM7121 175 MHz Tiny Low Power Voltage Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | SOT23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7121IM5 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | SOIC,SOT-23 | SOT; SC-74A, SOT-753 | Bulk | SOT; SOT23; SOT-23-5 | SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | |||
| Source Current (IS) | 5.3 milliamps | 5.3 milliamps | 5.3 milliamps | 5.3 milliamps | 5.3 milliamps | |||||
| Slew Rate | 1300 V/µs | 1300 V/µs | 1300 V/µs | 0.0013 V/µs | 1300 V/µs | 1300 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Bandwidth | 175 MHz | 235 MHz | 235 MHz | 235 MHz | 235 MHz |