The LM6172AMGWRLQV is a dual high-speed, low-power, low-distortion voltage feedback amplifier in a 16-pin CFP package, operating over a temperature range of -55°C to +125°C. It features a unity-gain bandwidth of 100 MHz, a slew rate of 3000 V/μs, and a supply current of 2.3 mA per amplifier. The device supports supply voltages from ±5 V to ±15 V and delivers 50 mA output current per channel. It is radiation-tested to 300 krad(Si) high dose rate and is ELDRS-free to 100 krad(Si).
Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers 16-CFP -55 to 125
DUAL HIGH-SPEED, LOW-POWER, LOW-
Voltage Feedback Amplifier 2 Circuit No 16-CFP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM6172AMGWRLQV | LM6172AMGWRLQV | LM6172AMGWRLQV |
| Product Name | LM6172QML-SP Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Package Type | CDIP,CFP | SOIC; 16-CSOIC (0.241\", 6.12mm Width) | |
| Supply Voltage (VS) | 36 volts | ||
| Slew Rate | 0.0030 V/µs | 3000 V/µs | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |