Texas Instruments LMC6041 CMOS Single Micropower Operational Amplifier LMC6041IMX/NOPB

Description
CMOS Single Micropower Operational Amplifier 8-SOIC -40 to 85
Request a Quote
Description
CMOS Single Micropower Operational Amplifier 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMC6041IMX/NOPB is a single-channel CMOS operational amplifier designed for ultra-low power applications, operating from a single supply of 4.5V to 15V with a supply current of 10μA per amplifier and an input bias current of 2fA. It features rail-to-rail output swing and input common-mode range that includes ground, making it suitable for battery-powered systems. The device is packaged in an 8-pin SOIC with dimensions accommodating 2500 units per tape and reel, and operates over a temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The LMC6041IMX/NOPB is a single-channel CMOS operational amplifier designed for ultra-low power applications, operating from a single supply of 4.5V to 15V with a supply current of 10μA per amplifier and an input bias current of 2fA. It features rail-to-rail output swing and input common-mode range that includes ground, making it suitable for battery-powered systems. The device is packaged in an 8-pin SOIC with dimensions accommodating 2500 units per tape and reel, and operates over a temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
LMC6041 CMOS Single Micropower Operational Amplifier - LMC6041IMX/NOPB - Texas Instruments
Dallas, TX, United States
LMC6041 CMOS Single Micropower Operational Amplifier
LMC6041IMX/NOPB
LMC6041 CMOS Single Micropower Operational Amplifier LMC6041IMX/NOPB
CMOS Single Micropower Operational Amplifier 8-SOIC -40 to 85

CMOS Single Micropower Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6041IMX/NOPB - 111132-LMC6041IMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6041IMX/NOPB
111132-LMC6041IMX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6041IMX/NOPB 111132-LMC6041IMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 111132-LMC6041IMX/NO PB Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.02 V/μs Current - Input Bias: 0.002pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 15.5 V, ±2.25 V to 7.75 V Operating Supply Current: 18μA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 75kHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 111132-LMC6041IMX/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.02 V/μs
Current - Input Bias: 0.002pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Operating Supply Current: 18μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 75kHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
75kHz 18uA SOIC Operational Amplifier IC
687-LMC6041IMX/NOPB
75kHz 18uA SOIC Operational Amplifier IC 687-LMC6041IMX/NOPB
CMOS Op Amp, 75kHz GBW, 18uA, 1-Ch, SOIC Product overview: LMC6041IMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75kHz, 18uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 75kHz, 18uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6041IMX/NOPB can be used for catalog matching and distributor lookup.

CMOS Op Amp, 75kHz GBW, 18uA, 1-Ch, SOIC Product overview: LMC6041IMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75kHz, 18uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 75kHz, 18uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6041IMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMC6041IMX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMC6041IMX/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LMC6041IMX/NOPBCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMC6041IMX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMC6041IMX/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LMC6041IMX/NOPBTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMC6041IMX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMC6041IMX/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LMC6041IMX/NOPBDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMC6041IMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMC6041IMX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMC6041IMX/NOPB
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMC6041IMX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMC6041IMX/NOPB
Instrumentation, OP Amps, Buffer Amps LMC6041IMX/NOPB
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Op-Amp, 75Khz, 0.02V/us, Soic-8; No. Of Amplifiers Texas Instruments - 28AH2782 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 75Khz, 0.02V/us, Soic-8; No. Of Amplifiers Texas Instruments
28AH2782
Op-Amp, 75Khz, 0.02V/us, Soic-8; No. Of Amplifiers Texas Instruments 28AH2782
OP-AMP, 75KHZ, 0.02V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:75kHz; Slew Rate:0.02V/µs; Supply Voltage Range:4.5V to 15.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 75KHZ, 0.02V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:75kHz; Slew Rate:0.02V/µs; Supply Voltage Range:4.5V to 15.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6041IMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMC6041IMX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMC6041IMX/NOPB
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMC6041IMX/NOPB
Operational Amplifiers - Op Amps LMC6041IMX/NOPB
Operational Amplifiers - Op Amps CMOS Single Micropower Operational Amplifier 8-SOIC -40 to 85

Operational Amplifiers - Op Amps CMOS Single Micropower Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMC6041IMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC6041IMX/NOPB
Instrumentation, OP Amps, Buffer Amps LMC6041IMX/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMC6041IMX/NOPB 111132-LMC6041IMX/NOPB 687-LMC6041IMX/NOPB LMC6041IMX/NOPBCT-ND LMC6041IMX/NOPB LMC6041IMX/NOPB 28AH2782 LMC6041IMX/NOPB LMC6041IMX/NOPB LMC6041IMX/NOPB
Product Name LMC6041 CMOS Single Micropower Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6041IMX/NOPB 75kHz 18uA SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Op-Amp, 75Khz, 0.02V/us, Soic-8; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS RoHS
Output Current (Iout) 0.0210 amps
Supply Voltage (VS) 4.5 to 15.5 volts 4.5 to 15.5 volts 4.5 to 15.5 volts 15.5 volts 4.5 volts
GBW 0.0750 MHz 0.0750 MHz 0.0750 MHz 0.0750 MHz
Slew Rate 0.0200 V/µs 0.0200 V/µs 0.0200 V/µs 0.0200 V/µs 2.00E-8 V/µs 0.0200 V/µs 0.0200 V/µs
Unlock Full Specs
to access all available technical data