Ultra-Low Input Current Amplifier 8-PDIP -40 to 85
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
1.3MHz Op Amp, 1mV Vos, 72dB CMRR, PDIP-8 Product overview: LMC6001BIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6001BIN can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6001BIN | LMC6001BIN-ND | 687-LMC6001BIN | LMC6001BIN | LMC6001BIN | LMC6001BIN |
| Product Name | LMC6001 Ultra-Low Input Current Amplifier | Instrumentation, Op Amps, Buffer Amps | 1.3MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Package Type | PDIP | DIP; "8-DIP (0.300"", 7.62mm)" | Rail/Tube | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.5500 milliamps | 0.5500 milliamps | 0.5500 milliamps | |||
| Slew Rate | 1.5 V/µs | 1.5 V/µs | 1.50E-6 V/µs | 1.5 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |