Low Power 2.7V Single Supply CMOS Operational Amplifier 14-SOIC -40 to 85
Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14
CMOS Amplifier 4 Circuit Differential, Rail-to-Rail 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC Product overview: LMC6036IMX from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6036IMX can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Differential, Rail-to-Rail 14-SOIC
CMOS Amplifier 4 Circuit Differential, Rail-to-Rail 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6036IMX | LMC6036IMX | LMC6036IMXTR-ND | 687-LMC6036IMX | LMC6036IMX | LMC6036IMX | LMC6036IMX | LMC6036IMX |
| Product Name | LMC6036 Low Power 2.7V Single Supply CMOS Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 2 to 15.5 volts | 2 volts | ||||||
| VOS | 5 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 675 microamps | |||||||
| CMRR | 63 dB | |||||||
| GBW | 1.4 MHz | 1.4 MHz | 1.4 MHz |