Texas Instruments LMC6032 CMOS Dual Operational Amplifier LMC6032IN/NOPB

Description
CMOS Dual Operational Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet
Description
CMOS Dual Operational Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMC6032 CMOS Dual Operational Amplifier - LMC6032IN/NOPB - Texas Instruments
Dallas, TX, United States
LMC6032 CMOS Dual Operational Amplifier
LMC6032IN/NOPB
LMC6032 CMOS Dual Operational Amplifier LMC6032IN/NOPB
CMOS Dual Operational Amplifier 8-PDIP -40 to 85

CMOS Dual Operational Amplifier 8-PDIP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6032IN/NOPB - 102921-LMC6032IN/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6032IN/NOPB
102921-LMC6032IN/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6032IN/NOPB 102921-LMC6032IN/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 102921-LMC6032IN/NOP B Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 1.1 V/μs Current - Input Bias: 0.04pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 15.5 V, ±2.38 V to 7.75 V Operating Supply Current: 750μA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1.4MHz Alternative Parts (Cross-Reference): AD8002ANZ; CA3260E; TL3414AIP; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 102921-LMC6032IN/NOPB
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 1.1 V/μs
Current - Input Bias: 0.04pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 15.5 V, ±2.38 V to 7.75 V
Operating Supply Current: 750μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.4MHz
Alternative Parts (Cross-Reference): AD8002ANZ; CA3260E; TL3414AIP;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMC6032IN/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMC6032IN/NOPB-ND
Instrumentation, Op Amps, Buffer Amps LMC6032IN/NOPB-ND
CMOS Amplifier 2 Circuit 8-PDIP

CMOS Amplifier 2 Circuit 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Dual 1.4MHz 7.75V Operational Amplifier IC
687-LMC6032IN/NOPB
Dual 1.4MHz 7.75V Operational Amplifier IC 687-LMC6032IN/NOPB
CMOS Dual Op Amp, 1.4MHz BW, 7.75V Max Dual Supply, PDIP Product overview: LMC6032IN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4MHz, 7.75V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.4MHz, 7.75V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6032IN/NOPB can be used for catalog matching and distributor lookup.

CMOS Dual Op Amp, 1.4MHz BW, 7.75V Max Dual Supply, PDIP Product overview: LMC6032IN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4MHz, 7.75V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.4MHz, 7.75V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6032IN/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6032IN/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMC6032IN/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMC6032IN/NOPB
IC CMOS 2 CIRCUIT 8DIP

IC CMOS 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMC6032IN/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMC6032IN/NOPB
Instrumentation, OP Amps, Buffer Amps LMC6032IN/NOPB
LMC6032 CMOS DUAL OPERATIONAL AM

LMC6032 CMOS DUAL OPERATIONAL AM

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMC6032IN/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMC6032IN/NOPB
Instrumentation, OP Amps, Buffer Amps LMC6032IN/NOPB
IC CMOS 2 CIRCUIT 8DIP

IC CMOS 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMC6032IN/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMC6032IN/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMC6032IN/NOPB
IC CMOS 2 CIRCUIT 8DIP

IC CMOS 2 CIRCUIT 8DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMC6032IN/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC6032IN/NOPB
Instrumentation, OP Amps, Buffer Amps LMC6032IN/NOPB
CMOS Amplifier 2 Circuit 8-PDIP

CMOS Amplifier 2 Circuit 8-PDIP

Buy Now
Op-Amp, 1.4Mhz, 1.1V/us, Dip-8; No. Of Amplifiers Texas Instruments - 29AH6094 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1.4Mhz, 1.1V/us, Dip-8; No. Of Amplifiers Texas Instruments
29AH6094
Op-Amp, 1.4Mhz, 1.1V/us, Dip-8; No. Of Amplifiers Texas Instruments 29AH6094
OP-AMP, 1.4MHZ, 1.1V/US, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.1V/µs; Supply Voltage Range:4.75V to 15.5V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 1.4MHZ, 1.1V/US, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.1V/µs; Supply Voltage Range:4.75V to 15.5V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMC6032IN/NOPB
Operational Amplifiers - Op Amps LMC6032IN/NOPB
Operational Amplifiers - Op Amps CMOS Dual Op Amp

Operational Amplifiers - Op Amps CMOS Dual Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number LMC6032IN/NOPB 102921-LMC6032IN/NOPB LMC6032IN/NOPB-ND 687-LMC6032IN/NOPB LMC6032IN/NOPB LMC6032IN/NOPB LMC6032IN/NOPB LMC6032IN/NOPB LMC6032IN/NOPB 29AH6094 LMC6032IN/NOPB
Product Name LMC6032 CMOS Dual Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6032IN/NOPB Instrumentation, Op Amps, Buffer Amps Dual 1.4MHz 7.75V Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Op-Amp, 1.4Mhz, 1.1V/us, Dip-8; No. Of Amplifiers Texas Instruments Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.75 to 15.5 volts 4.75 to 15.5 volts 4.75 to 15.5 volts 4.75 volts 4.75 volts
VOS 9 millivolts 1 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 800 microamps
CMRR 63 dB
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC431AJ-QML - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 720 MHz
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
INA101 Very High Accuracy Instrumentation Amplifier - INA101KU/1K - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
8 suppliers
INA132 Low Power, Single-Supply Difference Amplifier - INA132U/2K5 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
9 suppliers
SOIC Operational Amplifier IC - 687-CLC406AJE - ERSAELECTRONICS PTE. LTD.
Specs
Number of Pins 8
View Details
3 suppliers