LM6182 - Dual 100 mA Output, 100 MHz Current Feedback Amplifier
IC OPAMP CFA 1 CIRCUIT 16SOIC Product overview: LM6182IM from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6182IM can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 85595-LM6182IM
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC OPAMP CFA 1 CIRCUIT 16SOIC
Current Feedback Amplifier 1 Circuit 16-SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM6182IM | 687-LM6182IM | 85595-LM6182IM | LM6182IM | LM6182IM |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6182IM | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 100 milliamps | 15 milliamps | |||
| Package Type | SOIC; SOIC | Tube | Surface Mount | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Rochester Active | Removed | Removed; Obsolete | ||
| Slew Rate | 1.4 V/µs | 1.40E-6 V/µs | 1.4 V/µs | ||
| Bandwidth | 100 MHz | 100 MHz |