Very High Speed, High Output Current, Voltage Feedback Amplifier 8-SOIC -40 to 85
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1321699-LM7171AIM
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 1
Standard Package: 95
Mounting: Surface Mount
-3db Bandwidth: 220 MHz
Amplifier Type: Voltage Feedback
Slew Rate: 4100V/µs
Gain Bandwidth Product: 200 MHz
Current - Input Bias: 2.7 µA
Voltage - Input Offset: 200 µV
Current - Supply: 6.5mA
Current - Output / Channel: 118 mA
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.33.0001
Other Part Number: TEXNSCLM7171AIM,2156
Base Product Number: LM7171
Product Status: Not For New Designs
RoHS Status: RoHS non-compliant
Voltage - Supply Span (Min): 5.5 V
Voltage - Supply Span (Max): 36 V
125MHz Op Amp, Voltage-Feedback, 8-Pin SOIC, Industrial Product overview: LM7171AIM from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 125MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, 125MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7171AIM can be used for catalog matching and distributor lookup.
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
LM7171 VERY HIGH SPEED, HIGH OUT
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Operational Amplifiers - Op Amps Very High Speed, High Output Current, Voltage Feedback Amplifier 8-SOIC -40 to 85
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM7171AIM | LM7171AIM-ND | 1321699-LM7171AIM | 687-LM7171AIM | LM7171AIM | LM7171AIM | LM7171AIM | LM7171AIM | LM7171AIM |
| Product Name | LM7171 Very High Speed, High Output Current, Voltage Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Industrial 125MHz SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Package Type | PDIP,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154", 3.90mm Width) | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | |||
| Source Current (IS) | 6.5 milliamps | 6.5 milliamps | 6.5 milliamps | 6.5 milliamps | |||||
| Slew Rate | 4100 V/µs | 4100 V/µs | 4100 V/µs | 4100 V/µs | 0.0041 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| VOS | 0.2000 millivolts | 0.2000 millivolts | 0.2000 millivolts |