Low Power 2.7V Single Supply CMOS Operational Amplifiers 8-SOIC -40 to 85
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
Low Power 2.7V Single Supply CMOS Operational Amplifiers 8-SOIC -40 to 85 Product overview: LMC6035IMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2.7V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 2.7V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6035IMX can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 5000uV Offset-Max, CMOS, PDSO8
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6035IMX | LMC6035IMXTR-ND | 687-LMC6035IMX | LMC6035IMX | LMC6035IMX | LMC6035IMX | LMC6035IMX |
| Product Name | LMC6035 Low Power 2.7V Single Supply CMOS Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Low-Power 2.7V SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 2 to 15.5 volts | 15.5 volts | 15.5 volts | ||||
| VOS | 5 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 800 microamps | ||||||
| CMRR | 63 dB | ||||||
| GBW | 1.4 MHz | 1.4 MHz |