Texas Instruments LM837 Low Noise Quad Operational Amplifier LM837M/NOPB

Description
Low Noise Quad Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Low Noise Quad Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM837 Low Noise Quad Operational Amplifier - LM837M/NOPB - Texas Instruments
Dallas, TX, United States
LM837 Low Noise Quad Operational Amplifier
LM837M/NOPB
LM837 Low Noise Quad Operational Amplifier LM837M/NOPB
Low Noise Quad Operational Amplifier 14-SOIC -40 to 85

Low Noise Quad Operational Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
 - LM837M/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 5000uV Offset-Max, BIPolar, PDSO14

Operational Amplifier, 4 Func, 5000uV Offset-Max, BIPolar, PDSO14

Supplier's Site Datasheet
 - LM837M/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 5000uV Offset-Max, BIPolar, PDSO14

Operational Amplifier, 4 Func, 5000uV Offset-Max, BIPolar, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Industrial Quad 25MHz 18V Operational Amplifier IC
687-LM837M/NOPB
Industrial Quad 25MHz 18V Operational Amplifier IC 687-LM837M/NOPB
Quad Op Amp, 25MHz BW, 18V, 40mA, SOIC, Industrial Product overview: LM837M/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Quad, 25MHz, 18V, 40mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Quad, 25MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM837M/NOPB can be used for catalog matching and distributor lookup.

Quad Op Amp, 25MHz BW, 18V, 40mA, SOIC, Industrial Product overview: LM837M/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Quad, 25MHz, 18V, 40mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Quad, 25MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM837M/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM837M/NOPB - 877572-LM837M/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM837M/NOPB
877572-LM837M/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM837M/NOPB 877572-LM837M/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 877572-LM837M/NOPB Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 4 Circuit - 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LM837 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 55 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: *LM837M/NOPB, LM837MNOPB, -LM837M-NDR, LM837M-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 877572-LM837M/NOPB
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 4 Circuit - 14-SOIC
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM837
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 55
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: *LM837M/NOPB, LM837MNOPB, -LM837M-NDR, LM837M-NDR

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM837M/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM837M/NOPB-ND
Instrumentation, Op Amps, Buffer Amps LM837M/NOPB-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM837M/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM837M/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM837M/NOPB
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM837M/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM837M/NOPB
Instrumentation, OP Amps, Buffer Amps LM837M/NOPB
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM837M/NOPB LM837M/NOPB 687-LM837M/NOPB 877572-LM837M/NOPB LM837M/NOPB-ND LM837M/NOPB LM837M/NOPB
Product Name LM837 Low Noise Quad Operational Amplifier Industrial Quad 25MHz 18V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM837M/NOPB Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 10 to 36 volts 18 volts 36 volts
VOS 5 millivolts 0.3000 millivolts
Quiescent Current (IQ) 15000 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data