Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - lm7171aim lm7171aim

Description
Manufacturer: Texas Instruments Win Source Part Number: 082843-lm7171aim Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 220MHz Amplifier Type: Voltage Feedback Slew Rate: 4100 V/μs Current - Input Bias: 2.7μA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 5.5 V to 36 V, ±2.75 V to 18 V Operating Supply Current: 6.5mA Channel Output Current: 118mA Gain Bandwidth Product (GBP): 200MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Multimedia, Signal Processing, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082843-lm7171aim Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 220MHz Amplifier Type: Voltage Feedback Slew Rate: 4100 V/μs Current - Input Bias: 2.7μA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 5.5 V to 36 V, ±2.75 V to 18 V Operating Supply Current: 6.5mA Channel Output Current: 118mA Gain Bandwidth Product (GBP): 200MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Multimedia, Signal Processing, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - lm7171aim - 082843-lm7171aim - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - lm7171aim
082843-lm7171aim
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - lm7171aim 082843-lm7171aim
Manufacturer: Texas Instruments Win Source Part Number: 082843-lm7171aim Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 220MHz Amplifier Type: Voltage Feedback Slew Rate: 4100 V/μs Current - Input Bias: 2.7μA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 5.5 V to 36 V, ±2.75 V to 18 V Operating Supply Current: 6.5mA Channel Output Current: 118mA Gain Bandwidth Product (GBP): 200MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Multimedia, Signal Processing, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 082843-lm7171aim
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 220MHz
Amplifier Type: Voltage Feedback
Slew Rate: 4100 V/μs
Current - Input Bias: 2.7μA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5.5 V to 36 V, ±2.75 V to 18 V
Operating Supply Current: 6.5mA
Channel Output Current: 118mA
Gain Bandwidth Product (GBP): 200MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Multimedia, Signal Processing, Portable Devices

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 082843-lm7171aim
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - lm7171aim
Supply Voltage (VS) 5.5 to 36 volts
Source Current (IS) 6.5 milliamps
VOS 0.2000 millivolts
IBIAS 2.7 µA
GBW 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701APBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD5751BCPZ - Lingto Electronic Limited
Specs
Source Current (IS) 5.2 milliamps
View Details