Texas Instruments Industrial Dual 9MHz 2.7V Operational Amplifier IC LM6142BIN

Description
Dual Op Amp, 9MHz BW, 2.7V, 8-Pin PDIP, Industrial Product overview: LM6142BIN from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual, 9MHz, 2.7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Dual, 9MHz, 2.7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6142BIN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 9MHz BW, 2.7V, 8-Pin PDIP, Industrial Product overview: LM6142BIN from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual, 9MHz, 2.7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Dual, 9MHz, 2.7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6142BIN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Industrial Dual 9MHz 2.7V Operational Amplifier IC
687-LM6142BIN
Industrial Dual 9MHz 2.7V Operational Amplifier IC 687-LM6142BIN
Dual Op Amp, 9MHz BW, 2.7V, 8-Pin PDIP, Industrial Product overview: LM6142BIN from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual, 9MHz, 2.7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Dual, 9MHz, 2.7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6142BIN can be used for catalog matching and distributor lookup.

Dual Op Amp, 9MHz BW, 2.7V, 8-Pin PDIP, Industrial Product overview: LM6142BIN from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual, 9MHz, 2.7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Dual, 9MHz, 2.7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6142BIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6142BIN - 1200521-LM6142BIN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6142BIN
1200521-LM6142BIN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6142BIN 1200521-LM6142BIN
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1200521-LM6142BIN Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): AD822ANZ; OPA2241PAG4; OPA2241PA; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1200521-LM6142BIN
Manufacturer Homepage: www.national.com
Alternative Parts (Cross-Reference): AD822ANZ; OPA2241PAG4; OPA2241PA;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now
 - LM6142BIN - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 2500uV Offset-Max, BIPolar, PDIP8

Operational Amplifier, 2 Func, 2500uV Offset-Max, BIPolar, PDIP8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM6142BIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM6142BIN
Instrumentation, OP Amps, Buffer Amps LM6142BIN
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM6142BIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM6142BIN
Integrated Circuits (ICs) - Linear - Amplifiers LM6142BIN
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LM6142BIN 1200521-LM6142BIN LM6142BIN LM6142BIN LM6142BIN
Product Name Industrial Dual 9MHz 2.7V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6142BIN Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Number of Pins 8
Package Type DIP; PDIP; PDIP8 DIP; 8-DIP (0.300\", 7.62mm) Through Hole
Life Cycle Stage Obsolete Active Active
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1904384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SC-70; Sc-70
Number of Pins 5
View Details
 - 54126W/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
Life Cycle Stage Rochester Active
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351IDBG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
Precision Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1721SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2000 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers